Edmund Optics Inc. Blue Fluorescent Filter (B), 12.5mm Diameter NT84-885

Description
Wide Range of UV Excitation High Sensitivity and Durability Minimum Sensitivity of ~1 μW/cm2 for All Emissions Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high sensitivity of the filters allows for visible light detection. Available in Red (R7), Green (G9) and Blue (B) emissions, each filter features a wide range of excitation wavelengths peaked at 365nm. Applications include fluorescence microscopy, Excimer laser detection, and as a standard test material for fluorescence characteristics.
Description
Wide Range of UV Excitation High Sensitivity and Durability Minimum Sensitivity of ~1 μW/cm2 for All Emissions Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high sensitivity of the filters allows for visible light detection. Available in Red (R7), Green (G9) and Blue (B) emissions, each filter features a wide range of excitation wavelengths peaked at 365nm. Applications include fluorescence microscopy, Excimer laser detection, and as a standard test material for fluorescence characteristics.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Blue Fluorescent Filter (B), 12.5mm Diameter
NT84-885
Blue Fluorescent Filter (B), 12.5mm Diameter NT84-885
Wide Range of UV Excitation High Sensitivity and Durability Minimum Sensitivity of ~1 μW/cm2 for All Emissions Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high sensitivity of the filters allows for visible light detection. Available in Red (R7), Green (G9) and Blue (B) emissions, each filter features a wide range of excitation wavelengths peaked at 365nm. Applications include fluorescence microscopy, Excimer laser detection, and as a standard test material for fluorescence characteristics.
  • Wide Range of UV Excitation
  • High Sensitivity and Durability
  • Minimum Sensitivity of ~1 μW/cm2 for All Emissions

Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high sensitivity of the filters allows for visible light detection. Available in Red (R7), Green (G9) and Blue (B) emissions, each filter features a wide range of excitation wavelengths peaked at 365nm. Applications include fluorescence microscopy, Excimer laser detection, and as a standard test material for fluorescence characteristics.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Filters
Product Number NT84-885
Product Name Blue Fluorescent Filter (B), 12.5mm Diameter
Filter Type Visible Pass
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type UV Clear
Size 62mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Tiffen 37mm Deluxe Digital Enhancing Kit
View Details