NT67-109 -- 514.5NM NOTCH FILTER, OD4 BLOCKING, 12.5MM DIAMETER
Edmund Optics Inc.
514.5nm Notch Filter, OD4 Blocking, 12.5mm Diameter
NT67-109
Description
Low Cost Design
>OD 4.0 Rejection of Laser Wavelength
Broad Transmission Range
Our TECHSPEC® OD4 Notch Filters are low-cost alternatives to Rugate Notch Filters. They feature narrow rejection bands of just ±2.5% of the CWL while offering >99% reflection of the laser wavelength. The filters are fabricated utilizing our hard sputtered APRS technology, guaranteeing durable coatings that will not degrade with time, temperature, or humidity. All filters are mounted in black anodized rings which have been engraved to ease filter handling, identification, and orientation.