Edmund Optics Inc. Blue Fluorescent Filter (B), 25mm Diameter NT66-299

Description
Wide Range of UV Excitation High Sensitivity and Durability Minimum Sensitivity of ~1 μW/cm2 for All Emissions Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high sensitivity of the filters allows for visible light detection. Available in Red (R7), Green (G9) and Blue (B) emissions, each filter features a wide range of excitation wavelengths peaked at 365nm. Applications include fluorescence microscopy, Excimer laser detection, and as a standard test material for fluorescence characteristics.
Description
Wide Range of UV Excitation High Sensitivity and Durability Minimum Sensitivity of ~1 μW/cm2 for All Emissions Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high sensitivity of the filters allows for visible light detection. Available in Red (R7), Green (G9) and Blue (B) emissions, each filter features a wide range of excitation wavelengths peaked at 365nm. Applications include fluorescence microscopy, Excimer laser detection, and as a standard test material for fluorescence characteristics.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Blue Fluorescent Filter (B), 25mm Diameter
NT66-299
Blue Fluorescent Filter (B), 25mm Diameter NT66-299
Wide Range of UV Excitation High Sensitivity and Durability Minimum Sensitivity of ~1 μW/cm2 for All Emissions Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high sensitivity of the filters allows for visible light detection. Available in Red (R7), Green (G9) and Blue (B) emissions, each filter features a wide range of excitation wavelengths peaked at 365nm. Applications include fluorescence microscopy, Excimer laser detection, and as a standard test material for fluorescence characteristics.
  • Wide Range of UV Excitation
  • High Sensitivity and Durability
  • Minimum Sensitivity of ~1 μW/cm2 for All Emissions

Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high sensitivity of the filters allows for visible light detection. Available in Red (R7), Green (G9) and Blue (B) emissions, each filter features a wide range of excitation wavelengths peaked at 365nm. Applications include fluorescence microscopy, Excimer laser detection, and as a standard test material for fluorescence characteristics.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Filters
Product Number NT66-299
Product Name Blue Fluorescent Filter (B), 25mm Diameter
Filter Type Visible Pass
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Tiffen 4x5.650 Clear Premium
View Details
Specs
Filter Type Visible Pass
Color Red
Size 72mm
View Details