Edmund Optics Inc. Tapered Light Pipe Mount: 2.5mm Entrance 4mm Exit, 50mm Long NT64-923

Description
Easily Mounts Tapered Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our TECHSPEC® Tapered Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.
Description
Easily Mounts Tapered Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our TECHSPEC® Tapered Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Tapered Light Pipe Mount: 2.5mm Entrance 4mm Exit, 50mm Long
NT64-923
Tapered Light Pipe Mount: 2.5mm Entrance 4mm Exit, 50mm Long NT64-923
Easily Mounts Tapered Light Pipe Homogenizing Rods Non-Marring Clamps Breadboard Mounting Accessory Available Specifically designed to hold our TECHSPEC® Tapered Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.
  • Easily Mounts Tapered Light Pipe Homogenizing Rods
  • Non-Marring Clamps
  • Breadboard Mounting Accessory Available

Specifically designed to hold our TECHSPEC® Tapered Light Pipe Homogenizing Rods, these mounts simplify handling and integration of those components. The end-clamps provide minimal contact with the light pipes, ensuring maximum light throughput. Each mount includes two non-marring plastic clamps, one barrel and four set screws. #64-922 1/4-20 Mounting Bracket for easy bench-top integration is also available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT64-923
Product Name Tapered Light Pipe Mount: 2.5mm Entrance 4mm Exit, 50mm Long
Mount Type Light Pipe Mount
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Mirror Mount, Corner, 0.5 in. Diameter, 3-Axis - 8808 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Specs
Mount Type Light Pipe Homogenizing Rod Mount
View Details