Edmund Optics Inc. UV Filter - Mounted M37.5 x 0.5 NT64-893

Description
Blocks UV and Transmits Visible Ideal as Dust or Protective Covers for Camera Sensors Optical grade UV filters are offered in mounted versions with standard photographic and lens filter mount threads. Ideal for applications where UV light needs to be blocked and visible light passed. Mounted clear aperture is 5mm less than the mount diameter. The maximum outer diameter is 2mm greater than the mount diameter, except for the 62mm and 72mm, which are 3mm larger. Mounts are non-rotatable.
Description
Blocks UV and Transmits Visible Ideal as Dust or Protective Covers for Camera Sensors Optical grade UV filters are offered in mounted versions with standard photographic and lens filter mount threads. Ideal for applications where UV light needs to be blocked and visible light passed. Mounted clear aperture is 5mm less than the mount diameter. The maximum outer diameter is 2mm greater than the mount diameter, except for the 62mm and 72mm, which are 3mm larger. Mounts are non-rotatable.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Filter - Mounted M37.5 x 0.5
NT64-893
UV Filter - Mounted M37.5 x 0.5 NT64-893
Blocks UV and Transmits Visible Ideal as Dust or Protective Covers for Camera Sensors Optical grade UV filters are offered in mounted versions with standard photographic and lens filter mount threads. Ideal for applications where UV light needs to be blocked and visible light passed. Mounted clear aperture is 5mm less than the mount diameter. The maximum outer diameter is 2mm greater than the mount diameter, except for the 62mm and 72mm, which are 3mm larger. Mounts are non-rotatable.
  • Blocks UV and Transmits Visible
  • Ideal as Dust or Protective Covers for Camera Sensors

Optical grade UV filters are offered in mounted versions with standard photographic and lens filter mount threads. Ideal for applications where UV light needs to be blocked and visible light passed. Mounted clear aperture is 5mm less than the mount diameter. The maximum outer diameter is 2mm greater than the mount diameter, except for the 62mm and 72mm, which are 3mm larger. Mounts are non-rotatable.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Filters
Product Number NT64-893
Product Name UV Filter - Mounted M37.5 x 0.5
Filter Type UV Clear
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Visible Pass
Color Red
Size 50x50mm
View Details
Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details