Edmund Optics Inc. 34.70mm Diameter Contact Reticle, English Hole Gauge NT64-855

Description
These glass reticles offer greater stability than film reticles which can bend, warp, and easily be damaged. Patterns are low reflection chrome deposition for high contrast and easy readability. Markings are on the outside of the reticle, so the scales are always in direct contact with the object under view. This provides optimum focus and accurate measurements. Our 21mm and 27mm diameter reticles for use with our 6X and 9X comparators and our 26mm and 35mm diameter reticles for use with our Peak Measuring Loupes and our Peak Illuminated Magnifiers. Please note the field of view specified for the magnifiers before selecting a magnifier/reticle combination. For example, the 5/8" (16mm) field of view for a 12X comparator may not be suitable for use with a reticle that has a 3/4" (20mm) scale if the full scale is needed. Hole Gauge Reticles English Scale: 0.01", 0.02", 0.03", 0.04", 0.05", 0.06", 0.07", 0.08", 0.09", 0.10", 1/64", 1/32", 1/16", 1/8", 1/4" Hole Sizes.Metric Scale: 0.1mm, 0.2mm, 0.3mm, 0.4mm, 0.5mm, 0.6mm, 0.7mm, 0.8mm, 0.9mm, 1.0mm, 1.5mm, 2.0mm, 2.5mm, 3.0mm, 4.0mm, 5.0mm Hole Sizes. Thickness Gauge Reticles English Scale: 1/2 Solid Bar, 1/2 Bracket Gauge: 15 line widths from 0.002" to 0.016" in 0.001" increments.Metric Scale: 1/2 Solid Bar, 1/2 Bracket Gauge: 13 line widths of 0.04mm to 0.10mm, 0,15mm, 0.20mm, 0.25mm, 0.30mm, 0.35mm, 0.40mm.
Description
These glass reticles offer greater stability than film reticles which can bend, warp, and easily be damaged. Patterns are low reflection chrome deposition for high contrast and easy readability. Markings are on the outside of the reticle, so the scales are always in direct contact with the object under view. This provides optimum focus and accurate measurements. Our 21mm and 27mm diameter reticles for use with our 6X and 9X comparators and our 26mm and 35mm diameter reticles for use with our Peak Measuring Loupes and our Peak Illuminated Magnifiers. Please note the field of view specified for the magnifiers before selecting a magnifier/reticle combination. For example, the 5/8" (16mm) field of view for a 12X comparator may not be suitable for use with a reticle that has a 3/4" (20mm) scale if the full scale is needed. Hole Gauge Reticles English Scale: 0.01", 0.02", 0.03", 0.04", 0.05", 0.06", 0.07", 0.08", 0.09", 0.10", 1/64", 1/32", 1/16", 1/8", 1/4" Hole Sizes.Metric Scale: 0.1mm, 0.2mm, 0.3mm, 0.4mm, 0.5mm, 0.6mm, 0.7mm, 0.8mm, 0.9mm, 1.0mm, 1.5mm, 2.0mm, 2.5mm, 3.0mm, 4.0mm, 5.0mm Hole Sizes. Thickness Gauge Reticles English Scale: 1/2 Solid Bar, 1/2 Bracket Gauge: 15 line widths from 0.002" to 0.016" in 0.001" increments.Metric Scale: 1/2 Solid Bar, 1/2 Bracket Gauge: 13 line widths of 0.04mm to 0.10mm, 0,15mm, 0.20mm, 0.25mm, 0.30mm, 0.35mm, 0.40mm.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
34.70mm Diameter Contact Reticle, English Hole Gauge
NT64-855
34.70mm Diameter Contact Reticle, English Hole Gauge NT64-855
These glass reticles offer greater stability than film reticles which can bend, warp, and easily be damaged. Patterns are low reflection chrome deposition for high contrast and easy readability. Markings are on the outside of the reticle, so the scales are always in direct contact with the object under view. This provides optimum focus and accurate measurements. Our 21mm and 27mm diameter reticles for use with our 6X and 9X comparators and our 26mm and 35mm diameter reticles for use with our Peak Measuring Loupes and our Peak Illuminated Magnifiers. Please note the field of view specified for the magnifiers before selecting a magnifier/reticle combination. For example, the 5/8" (16mm) field of view for a 12X comparator may not be suitable for use with a reticle that has a 3/4" (20mm) scale if the full scale is needed. Hole Gauge Reticles English Scale: 0.01", 0.02", 0.03", 0.04", 0.05", 0.06", 0.07", 0.08", 0.09", 0.10", 1/64", 1/32", 1/16", 1/8", 1/4" Hole Sizes.Metric Scale: 0.1mm, 0.2mm, 0.3mm, 0.4mm, 0.5mm, 0.6mm, 0.7mm, 0.8mm, 0.9mm, 1.0mm, 1.5mm, 2.0mm, 2.5mm, 3.0mm, 4.0mm, 5.0mm Hole Sizes. Thickness Gauge Reticles English Scale: 1/2 Solid Bar, 1/2 Bracket Gauge: 15 line widths from 0.002" to 0.016" in 0.001" increments.Metric Scale: 1/2 Solid Bar, 1/2 Bracket Gauge: 13 line widths of 0.04mm to 0.10mm, 0,15mm, 0.20mm, 0.25mm, 0.30mm, 0.35mm, 0.40mm.

These glass reticles offer greater stability than film reticles which can bend, warp, and easily be damaged. Patterns are low reflection chrome deposition for high contrast and easy readability. Markings are on the outside of the reticle, so the scales are always in direct contact with the object under view. This provides optimum focus and accurate measurements. Our 21mm and 27mm diameter reticles for use with our 6X and 9X comparators and our 26mm and 35mm diameter reticles for use with our Peak Measuring Loupes and our Peak Illuminated Magnifiers. Please note the field of view specified for the magnifiers before selecting a magnifier/reticle combination. For example, the 5/8" (16mm) field of view for a 12X comparator may not be suitable for use with a reticle that has a 3/4" (20mm) scale if the full scale is needed.

Hole Gauge Reticles

English Scale: 0.01", 0.02", 0.03", 0.04", 0.05", 0.06", 0.07", 0.08", 0.09", 0.10", 1/64", 1/32", 1/16", 1/8", 1/4" Hole Sizes.Metric Scale: 0.1mm, 0.2mm, 0.3mm, 0.4mm, 0.5mm, 0.6mm, 0.7mm, 0.8mm, 0.9mm, 1.0mm, 1.5mm, 2.0mm, 2.5mm, 3.0mm, 4.0mm, 5.0mm Hole Sizes.

Thickness Gauge Reticles

English Scale: 1/2 Solid Bar, 1/2 Bracket Gauge: 15 line widths from 0.002" to 0.016" in 0.001" increments.Metric Scale: 1/2 Solid Bar, 1/2 Bracket Gauge: 13 line widths of 0.04mm to 0.10mm, 0,15mm, 0.20mm, 0.25mm, 0.30mm, 0.35mm, 0.40mm.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Reticles
Product Number NT64-855
Product Name 34.70mm Diameter Contact Reticle, English Hole Gauge
Reticle Type Other; English Hole Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Reticle Type Other; Radius Scale
Diameter / Side Length 1.02 inches (26 mm)
Thickness 0.0591 inches (1.5 mm)
View Details
Dashed Crosshairs Reticle -  - ECOPTIK (CHANGCHUN) LTD
ECOPTIK (CHANGCHUN) LTD
Specs
Reticle Type Crossline
Reticle Technology Etched; Wire (optional feature)
View Details
Specs
Reticle Type Other; English Thickness Gauge
Diameter / Side Length 0.8268 inches (21 mm)
Thickness 0.0898 inches (2.28 mm)
View Details
Reticle -  - ECOPTIK (CHANGCHUN) LTD
ECOPTIK (CHANGCHUN) LTD
View Details