Edmund Optics Inc. 21mm Dia. Contact Reticle, Metric Concentric Square NT64-850

Description
These glass reticles offer greater stability than film reticles which can bend, warp, and easily be damaged. Patterns are low reflection chrome deposition for high contrast and easy readability. Markings are on the outside of the reticle, so the scales are always in direct contact with the object under view. This provides optimum focus and accurate measurements. Our 21mm and 27mm diameter reticles for use with our 6X and 9X comparators and our 26mm and 35mm diameter reticles for use with our Peak Measuring Loupes and our Peak Illuminated Magnifiers . Please note the field of view specified for the magnifiers before selecting a magnifier/reticle combination. For example, the 5/8" (16mm) field of view for a 12X comparator may not be suitable for use with a reticle that has a 3/4" (20mm) scale if the full scale is needed. Crosshair with Concentric Circles English Scale: 0-0.50" in 0.05" increments. Metric Scale: 0-10mm in 1mm increments. Radius Scale Metric/Degree: 10mm radius scale numbered every mm; graduated each 0.5mm. 180 degree protractor numbered every 10 degrees, graduated every degree. Protractor Metric/Degree Scale: 0-360° protractor in 1° increments; 18mm diameter pattern. *Recommended for use with the EO 6X Comparator, 9X maximum. Concentric Squares Concentric squares from the center: 2mm, 4mm, 6mm, 8mm, 10mm.
Description
These glass reticles offer greater stability than film reticles which can bend, warp, and easily be damaged. Patterns are low reflection chrome deposition for high contrast and easy readability. Markings are on the outside of the reticle, so the scales are always in direct contact with the object under view. This provides optimum focus and accurate measurements. Our 21mm and 27mm diameter reticles for use with our 6X and 9X comparators and our 26mm and 35mm diameter reticles for use with our Peak Measuring Loupes and our Peak Illuminated Magnifiers . Please note the field of view specified for the magnifiers before selecting a magnifier/reticle combination. For example, the 5/8" (16mm) field of view for a 12X comparator may not be suitable for use with a reticle that has a 3/4" (20mm) scale if the full scale is needed. Crosshair with Concentric Circles English Scale: 0-0.50" in 0.05" increments. Metric Scale: 0-10mm in 1mm increments. Radius Scale Metric/Degree: 10mm radius scale numbered every mm; graduated each 0.5mm. 180 degree protractor numbered every 10 degrees, graduated every degree. Protractor Metric/Degree Scale: 0-360° protractor in 1° increments; 18mm diameter pattern. *Recommended for use with the EO 6X Comparator, 9X maximum. Concentric Squares Concentric squares from the center: 2mm, 4mm, 6mm, 8mm, 10mm.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
21mm Dia. Contact Reticle, Metric Concentric Square
NT64-850
21mm Dia. Contact Reticle, Metric Concentric Square NT64-850
These glass reticles offer greater stability than film reticles which can bend, warp, and easily be damaged. Patterns are low reflection chrome deposition for high contrast and easy readability. Markings are on the outside of the reticle, so the scales are always in direct contact with the object under view. This provides optimum focus and accurate measurements. Our 21mm and 27mm diameter reticles for use with our 6X and 9X comparators and our 26mm and 35mm diameter reticles for use with our Peak Measuring Loupes and our Peak Illuminated Magnifiers . Please note the field of view specified for the magnifiers before selecting a magnifier/reticle combination. For example, the 5/8" (16mm) field of view for a 12X comparator may not be suitable for use with a reticle that has a 3/4" (20mm) scale if the full scale is needed. Crosshair with Concentric Circles English Scale: 0-0.50" in 0.05" increments. Metric Scale: 0-10mm in 1mm increments. Radius Scale Metric/Degree: 10mm radius scale numbered every mm; graduated each 0.5mm. 180 degree protractor numbered every 10 degrees, graduated every degree. Protractor Metric/Degree Scale: 0-360° protractor in 1° increments; 18mm diameter pattern. *Recommended for use with the EO 6X Comparator, 9X maximum. Concentric Squares Concentric squares from the center: 2mm, 4mm, 6mm, 8mm, 10mm.

These glass reticles offer greater stability than film reticles which can bend, warp, and easily be damaged. Patterns are low reflection chrome deposition for high contrast and easy readability. Markings are on the outside of the reticle, so the scales are always in direct contact with the object under view. This provides optimum focus and accurate measurements. Our 21mm and 27mm diameter reticles for use with our 6X and 9X comparators and our 26mm and 35mm diameter reticles for use with our Peak Measuring Loupes and our Peak Illuminated Magnifiers . Please note the field of view specified for the magnifiers before selecting a magnifier/reticle combination. For example, the 5/8" (16mm) field of view for a 12X comparator may not be suitable for use with a reticle that has a 3/4" (20mm) scale if the full scale is needed.

Crosshair with Concentric Circles

English Scale: 0-0.50" in 0.05" increments.
Metric Scale: 0-10mm in 1mm increments.

Radius Scale

Metric/Degree: 10mm radius scale numbered every mm; graduated each 0.5mm. 180 degree protractor numbered every 10 degrees, graduated every degree.

Protractor

Metric/Degree Scale: 0-360° protractor in 1° increments; 18mm diameter pattern. *Recommended for use with the EO 6X Comparator, 9X maximum.

Concentric Squares

Concentric squares from the center: 2mm, 4mm, 6mm, 8mm, 10mm.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Reticles
Product Number NT64-850
Product Name 21mm Dia. Contact Reticle, Metric Concentric Square
Reticle Type Other; Metric Concentric Squares
Unlock Full Specs
to access all available technical data

Similar Products

Reticle -  - ECOPTIK (CHANGCHUN) LTD
ECOPTIK (CHANGCHUN) LTD
View Details
Specs
Reticle Type Other; Multi Gauge
Diameter / Side Length 1.02 inches (26 mm)
Thickness 0.0591 inches (1.5 mm)
View Details
Dashed Crosshairs Reticle -  - ECOPTIK (CHANGCHUN) LTD
ECOPTIK (CHANGCHUN) LTD
Specs
Reticle Type Crossline
Reticle Technology Etched; Wire (optional feature)
View Details
Specs
Reticle Type Horizontal Line
Diameter / Side Length 0.8268 inches (21 mm)
Thickness 0.0898 inches (2.28 mm)
View Details