Straight mount offers a 1.50" square mounting surface. Two stainless steel fine-resolution (64-pitch) mounting screws allow precise tilting of this mounting surface in two directions. Unit features various sized mounting holes. Suitable for mounting to most post mounts. Available with or without a 25mm x 35mm, 1/4 wave first surface mirror.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Mounts |
| Product Number | NT58-241 |
| Product Name | 1.5" Small Mirror Mount, C-Thread Mount Only |
| Mount Type | Mirror Mount |