Edmund Optics Inc. VIS/NIR Fiber 0.22 NA 50 Micron Diameter 5 Meter Length NT57-078

Description
UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.
Description
UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
VIS/NIR Fiber 0.22 NA 50 Micron Diameter 5 Meter Length
NT57-078
VIS/NIR Fiber 0.22 NA 50 Micron Diameter 5 Meter Length NT57-078
UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.

UV/VIS Optical Fibers

  • High OH Content
  • Fused Silica Core
  • Stepped Index
  • Multimode Fiber

VIS/NIR Optical Fibers

  • Low OH Content
  • Ideal for Use with NIR Diode Lasers
  • Fused Silica Core
  • Stepped Multimode Fiber

These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Specialty Optical Fiber
Product Number NT57-078
Product Name VIS/NIR Fiber 0.22 NA 50 Micron Diameter 5 Meter Length
Core Size 50 µm (1.97 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Specs
Fiber Type Bare; ErbiumDoped
Fiber Mode SingleMode
Wavelength 1100 to 1400 nm (11000 to 14000 Å)
View Details
Specs
Core Size 200 µm (7.87 mils)
Numerical Aperture 0.2200
Bending Radius 25 to 61 mm (0.9843 to 2.4 inch)
View Details
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 15 m (49.2 ft.) - N28F-15M-AQ - Tripp Lite by Eaton
Specs
Fiber Mode Multimode
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details