Edmund Optics Inc. UV/VIS Fiber 0.22 NA 1000 Micron Diameter 25 Meter Length NT57-077

Description
UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.
Description
UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV/VIS Fiber 0.22 NA 1000 Micron Diameter 25 Meter Length
NT57-077
UV/VIS Fiber 0.22 NA 1000 Micron Diameter 25 Meter Length NT57-077
UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.

UV/VIS Optical Fibers

  • High OH Content
  • Fused Silica Core
  • Stepped Index
  • Multimode Fiber

VIS/NIR Optical Fibers

  • Low OH Content
  • Ideal for Use with NIR Diode Lasers
  • Fused Silica Core
  • Stepped Multimode Fiber

These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Specialty Optical Fiber
Product Number NT57-077
Product Name UV/VIS Fiber 0.22 NA 1000 Micron Diameter 25 Meter Length
Core Size 1000 µm (39.37 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Specs
Core Size 400 µm (15.75 mils)
Numerical Aperture 0.2200
Bending Radius 48 to 120 mm (1.89 to 4.72 inch)
View Details
Large Core Optical Fiber - Side Emitting for Halogen and Halide - 156782 - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 5750 µm (226 mils)
Number of Fibers 1
View Details
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 1 m (3 ft.) - N28F-01M-AQ - Tripp Lite by Eaton
Specs
Fiber Mode Multimode
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details