Edmund Optics Inc. UV/VIS Fiber 0.22 NA 200 Micron Diameter 10 Meter Length NT57-068

Description
UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.
Description
UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV/VIS Fiber 0.22 NA 200 Micron Diameter 10 Meter Length
NT57-068
UV/VIS Fiber 0.22 NA 200 Micron Diameter 10 Meter Length NT57-068
UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.

UV/VIS Optical Fibers

  • High OH Content
  • Fused Silica Core
  • Stepped Index
  • Multimode Fiber

VIS/NIR Optical Fibers

  • Low OH Content
  • Ideal for Use with NIR Diode Lasers
  • Fused Silica Core
  • Stepped Multimode Fiber

These optical fibers are ideal for regions of the UV/Visible and Visible/NIR spectrum not covered by our plastic optical fibers. These fibers have a fused silica core and cladding, as well as a polymer buffer for added protection. Fiber diameters of 50μm 600μm feature a high temperature, high strength polymide buffer, while the 1mm fibers are buffered with nylon for greater protection.Note: Fiber ends are not polished.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Specialty Optical Fiber
Product Number NT57-068
Product Name UV/VIS Fiber 0.22 NA 200 Micron Diameter 10 Meter Length
Core Size 200 µm (7.87 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 2 m (6.6 ft.) - N28F-02M-AQ - Tripp Lite by Eaton
Specs
Fiber Mode Multimode
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details
Specs
Core Size 200 µm (7.87 mils)
Numerical Aperture 0.2200
Bending Radius 25 to 61 mm (0.9843 to 2.4 inch)
View Details
Large Core Optical Fiber - Side Emitting for LED - 9.1mm Core - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 9100 µm (358 mils)
Number of Fibers 1
View Details