Edmund Optics Inc. Auto Iris Video Lens - 12 mm Focal Length; Fixed NT56-819

Description
DC Auto Iris Lockable, Manual Focus Compact Size Designed for CS-Mount Cameras Designed for industrial CS-Mount cameras, our Auto Iris Fixed Focal Length Lenses offer a host of technical imaging solutions. Auto iris lenses incorporate an electronically controlled iris, which allows the lens to maintain one light level making them ideal for outdoor use or any applications with varying light conditions. These lenses incorporate a DC auto iris (galvanometer type) for use with newer sensor cameras that incorporate ALC circuitry. To ensure that these lenses work over a wide variety of lighting levels, a neutral density spot filter is incorporated to increase the maximum F-stop providing the equivalent of F125 or F360 depending on the lens chosen. Lens cable is 310mm long terminating in a 4-pin plug. Compatible cameras include Hitachi KP-D20A, Hitachi KP-D20B, JAI CV-S3200N, and JAI CV-S3300N. Locking screw for the manual focus allows these lenses to be used in high vibration environments. Typical applications include surveillance, inspection, and macro work. Maximum rear protrusion beyond the lens mount is 1.7mm.Note: Lenses are only functional when connected to a CS-Mount camera with DC auto iris capability.
Description
DC Auto Iris Lockable, Manual Focus Compact Size Designed for CS-Mount Cameras Designed for industrial CS-Mount cameras, our Auto Iris Fixed Focal Length Lenses offer a host of technical imaging solutions. Auto iris lenses incorporate an electronically controlled iris, which allows the lens to maintain one light level making them ideal for outdoor use or any applications with varying light conditions. These lenses incorporate a DC auto iris (galvanometer type) for use with newer sensor cameras that incorporate ALC circuitry. To ensure that these lenses work over a wide variety of lighting levels, a neutral density spot filter is incorporated to increase the maximum F-stop providing the equivalent of F125 or F360 depending on the lens chosen. Lens cable is 310mm long terminating in a 4-pin plug. Compatible cameras include Hitachi KP-D20A, Hitachi KP-D20B, JAI CV-S3200N, and JAI CV-S3300N. Locking screw for the manual focus allows these lenses to be used in high vibration environments. Typical applications include surveillance, inspection, and macro work. Maximum rear protrusion beyond the lens mount is 1.7mm.Note: Lenses are only functional when connected to a CS-Mount camera with DC auto iris capability.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Auto Iris Video Lens - 12 mm Focal Length; Fixed
NT56-819
Auto Iris Video Lens - 12 mm Focal Length; Fixed NT56-819
DC Auto Iris Lockable, Manual Focus Compact Size Designed for CS-Mount Cameras Designed for industrial CS-Mount cameras, our Auto Iris Fixed Focal Length Lenses offer a host of technical imaging solutions. Auto iris lenses incorporate an electronically controlled iris, which allows the lens to maintain one light level making them ideal for outdoor use or any applications with varying light conditions. These lenses incorporate a DC auto iris (galvanometer type) for use with newer sensor cameras that incorporate ALC circuitry. To ensure that these lenses work over a wide variety of lighting levels, a neutral density spot filter is incorporated to increase the maximum F-stop providing the equivalent of F125 or F360 depending on the lens chosen. Lens cable is 310mm long terminating in a 4-pin plug. Compatible cameras include Hitachi KP-D20A, Hitachi KP-D20B, JAI CV-S3200N, and JAI CV-S3300N. Locking screw for the manual focus allows these lenses to be used in high vibration environments. Typical applications include surveillance, inspection, and macro work. Maximum rear protrusion beyond the lens mount is 1.7mm.Note: Lenses are only functional when connected to a CS-Mount camera with DC auto iris capability.
  • DC Auto Iris
  • Lockable, Manual Focus
  • Compact Size
  • Designed for CS-Mount Cameras

Designed for industrial CS-Mount cameras, our Auto Iris Fixed Focal Length Lenses offer a host of technical imaging solutions. Auto iris lenses incorporate an electronically controlled iris, which allows the lens to maintain one light level making them ideal for outdoor use or any applications with varying light conditions. These lenses incorporate a DC auto iris (galvanometer type) for use with newer sensor cameras that incorporate ALC circuitry. To ensure that these lenses work over a wide variety of lighting levels, a neutral density spot filter is incorporated to increase the maximum F-stop providing the equivalent of F125 or F360 depending on the lens chosen. Lens cable is 310mm long terminating in a 4-pin plug. Compatible cameras include Hitachi KP-D20A, Hitachi KP-D20B, JAI CV-S3200N, and JAI CV-S3300N. Locking screw for the manual focus allows these lenses to be used in high vibration environments. Typical applications include surveillance, inspection, and macro work. Maximum rear protrusion beyond the lens mount is 1.7mm.Note: Lenses are only functional when connected to a CS-Mount camera with DC auto iris capability.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Lenses and Video Lenses
Product Number NT56-819
Product Name Auto Iris Video Lens - 12 mm Focal Length; Fixed
Iris Control Automatic DC Drive
Aperture (F) 1.4 to 360
Lens Mount CS-Mount
Optical Format 1/2"
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Lens for Camera - 186223203 - Radwell International
Edmund Optics Inc.
Specs
Lens Mount C-Mount
Type Fixed
View Details
Cooke 25mm PANCHRO Lens - CKEP 25 - ZGC, Inc.
Specs
Filter Thread Diameter 87 mm (3.43 inch)
Minimum 100 mm (3.94 inch)
Length 106 mm (4.17 inch)
View Details