Edmund Optics Inc. 8mm Megapixel Fixed Focal Length Lens NT56-786

Description
Lockable, Manual Focus and Aperture Control Working Distance from 100mm to Infinity Compact Size Designed for high resolution, industrial C-Mount cameras, our Megapixel Fixed Focal Length Lenses are ideal for machine vision applications with demanding space constraints. These lenses complement the resolution of many megapixel cameras with 2/3" and smaller formats. Low distortion and high resolution enable these economically priced lenses to produce sharp, high contrast images compared to standard CCTV and compact lenses. Locking screws for the manual iris and focus allow these lenses to be used in high vibration environments. Typical applications include factory automation, inspection, and macro work. Lenses accept M30.5 filters. Maximum rear protrusion beyond the C-Mount is 1.1mm.Note: For #64-869 75mm FL Lens, remove focus limit screw to focus past 1.2m.
Description
Lockable, Manual Focus and Aperture Control Working Distance from 100mm to Infinity Compact Size Designed for high resolution, industrial C-Mount cameras, our Megapixel Fixed Focal Length Lenses are ideal for machine vision applications with demanding space constraints. These lenses complement the resolution of many megapixel cameras with 2/3" and smaller formats. Low distortion and high resolution enable these economically priced lenses to produce sharp, high contrast images compared to standard CCTV and compact lenses. Locking screws for the manual iris and focus allow these lenses to be used in high vibration environments. Typical applications include factory automation, inspection, and macro work. Lenses accept M30.5 filters. Maximum rear protrusion beyond the C-Mount is 1.1mm.Note: For #64-869 75mm FL Lens, remove focus limit screw to focus past 1.2m.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
8mm Megapixel Fixed Focal Length Lens
NT56-786
8mm Megapixel Fixed Focal Length Lens NT56-786
Lockable, Manual Focus and Aperture Control Working Distance from 100mm to Infinity Compact Size Designed for high resolution, industrial C-Mount cameras, our Megapixel Fixed Focal Length Lenses are ideal for machine vision applications with demanding space constraints. These lenses complement the resolution of many megapixel cameras with 2/3" and smaller formats. Low distortion and high resolution enable these economically priced lenses to produce sharp, high contrast images compared to standard CCTV and compact lenses. Locking screws for the manual iris and focus allow these lenses to be used in high vibration environments. Typical applications include factory automation, inspection, and macro work. Lenses accept M30.5 filters. Maximum rear protrusion beyond the C-Mount is 1.1mm.Note: For #64-869 75mm FL Lens, remove focus limit screw to focus past 1.2m.
  • Lockable, Manual Focus and Aperture Control
  • Working Distance from 100mm to Infinity
  • Compact Size

Designed for high resolution, industrial C-Mount cameras, our Megapixel Fixed Focal Length Lenses are ideal for machine vision applications with demanding space constraints. These lenses complement the resolution of many megapixel cameras with 2/3" and smaller formats. Low distortion and high resolution enable these economically priced lenses to produce sharp, high contrast images compared to standard CCTV and compact lenses. Locking screws for the manual iris and focus allow these lenses to be used in high vibration environments. Typical applications include factory automation, inspection, and macro work. Lenses accept M30.5 filters. Maximum rear protrusion beyond the C-Mount is 1.1mm.Note: For #64-869 75mm FL Lens, remove focus limit screw to focus past 1.2m.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Lenses and Video Lenses
Product Number NT56-786
Product Name 8mm Megapixel Fixed Focal Length Lens
Iris Control Manual Iris Control
Aperture (F) 1.4 to 16
Lens Mount C-Mount
Optical Format 2/3"
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Iris Control Without Iris Control
Optical Format 1/3"
Type Fixed
View Details
UV-VIS 105mm SLR Lens -  - JENOPTIK Optical Systems, Inc.
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 4.5
Lens Mount F-Mount
View Details