Edmund Optics Inc. Magenta 32 Kodak Wratten Color Filter NT54-466

Description
75mm x 75 mm x 0.1mm Dimensions Visible and Infrared (IR) Filters Offered IR Filters Have No Transmittance from 400 - 700nm Originally designed for photographic use, Kodak Wratten Filters have also become a popular choice for a wide variety of industrial applications. Although coated, the filters should be handled only by the edges or corners to avoid damage.Note: Storage in humid environments can cause the filters to cloud. Do not exceed temperatures beyond 50°C for extended periods of time.
Description
75mm x 75 mm x 0.1mm Dimensions Visible and Infrared (IR) Filters Offered IR Filters Have No Transmittance from 400 - 700nm Originally designed for photographic use, Kodak Wratten Filters have also become a popular choice for a wide variety of industrial applications. Although coated, the filters should be handled only by the edges or corners to avoid damage.Note: Storage in humid environments can cause the filters to cloud. Do not exceed temperatures beyond 50°C for extended periods of time.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Magenta 32 Kodak Wratten Color Filter
NT54-466
Magenta 32 Kodak Wratten Color Filter NT54-466
75mm x 75 mm x 0.1mm Dimensions Visible and Infrared (IR) Filters Offered IR Filters Have No Transmittance from 400 - 700nm Originally designed for photographic use, Kodak Wratten Filters have also become a popular choice for a wide variety of industrial applications. Although coated, the filters should be handled only by the edges or corners to avoid damage.Note: Storage in humid environments can cause the filters to cloud. Do not exceed temperatures beyond 50°C for extended periods of time.
  • 75mm x 75 mm x 0.1mm Dimensions
  • Visible and Infrared (IR) Filters Offered
  • IR Filters Have No Transmittance from 400 - 700nm

Originally designed for photographic use, Kodak Wratten Filters have also become a popular choice for a wide variety of industrial applications. Although coated, the filters should be handled only by the edges or corners to avoid damage.Note: Storage in humid environments can cause the filters to cloud. Do not exceed temperatures beyond 50°C for extended periods of time.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Filters
Product Number NT54-466
Product Name Magenta 32 Kodak Wratten Color Filter
Filter Type Visible Pass
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Tiffen 4x4 Film Look DV Kit
View Details
Specs
Filter Type Notch
Shape Round
Size 25mm
View Details