Edmund Optics Inc. Magenta Dichroic Filter 50mm Diameter NT52-541

Description
High Saturation Dichroic Type Matrix of Sizes and Sets Precision Glass Substrate Ideal for machine vision, dichroic filters are commonly used for color separation and contrast enhancement applications. Provided in unmounted versions, these filters are easily integrated into a variety of existing camera and illumination setups. In addition, dichroic filters provide wider fields of view not obtainable using narrow bandpass interference filters. A complete set of these dichroic filters is available in a Pre-Loaded filter wheel.Typical configurations include photo enlargers, beam separation, and placing filters in front an imaging lens to selectively isolate spectral regions/colors. If the light source is already colored (ie, red LEDs), then a filter in front of the lens can be used to filter out unwanted ambient light.
Description
High Saturation Dichroic Type Matrix of Sizes and Sets Precision Glass Substrate Ideal for machine vision, dichroic filters are commonly used for color separation and contrast enhancement applications. Provided in unmounted versions, these filters are easily integrated into a variety of existing camera and illumination setups. In addition, dichroic filters provide wider fields of view not obtainable using narrow bandpass interference filters. A complete set of these dichroic filters is available in a Pre-Loaded filter wheel.Typical configurations include photo enlargers, beam separation, and placing filters in front an imaging lens to selectively isolate spectral regions/colors. If the light source is already colored (ie, red LEDs), then a filter in front of the lens can be used to filter out unwanted ambient light.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Magenta Dichroic Filter 50mm Diameter
NT52-541
Magenta Dichroic Filter 50mm Diameter NT52-541
High Saturation Dichroic Type Matrix of Sizes and Sets Precision Glass Substrate Ideal for machine vision, dichroic filters are commonly used for color separation and contrast enhancement applications. Provided in unmounted versions, these filters are easily integrated into a variety of existing camera and illumination setups. In addition, dichroic filters provide wider fields of view not obtainable using narrow bandpass interference filters. A complete set of these dichroic filters is available in a Pre-Loaded filter wheel.Typical configurations include photo enlargers, beam separation, and placing filters in front an imaging lens to selectively isolate spectral regions/colors. If the light source is already colored (ie, red LEDs), then a filter in front of the lens can be used to filter out unwanted ambient light.
  • High Saturation Dichroic Type
  • Matrix of Sizes and Sets
  • Precision Glass Substrate

Ideal for machine vision, dichroic filters are commonly used for color separation and contrast enhancement applications. Provided in unmounted versions, these filters are easily integrated into a variety of existing camera and illumination setups. In addition, dichroic filters provide wider fields of view not obtainable using narrow bandpass interference filters. A complete set of these dichroic filters is available in a Pre-Loaded filter wheel.Typical configurations include photo enlargers, beam separation, and placing filters in front an imaging lens to selectively isolate spectral regions/colors. If the light source is already colored (ie, red LEDs), then a filter in front of the lens can be used to filter out unwanted ambient light.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Filters
Product Number NT52-541
Product Name Magenta Dichroic Filter 50mm Diameter
Filter Type Visible Pass
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Neutral Density
Color Yellow
Features Graduated
View Details
Specs
Filter Type IR Block
Size 49mm
View Details