Edmund Optics Inc. Polarizing Cube Beamsplitter 25mm NIR NT49-872

Description
Visible and NIR Coating Options Offered 500:1 Extinction Ratio AR Coated for <0.5% Reflection per Surface Designed for broadband applications, TECHSPEC® Broadband Polarizing Cube Beamsplitters offer a transmission of greater than 90% for P-polarized light and a reflection efficiency of greater than 99% for S-Polarized light across the entire design wavelength range. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of the prisms. An anti-reflection (AR) coating has been applied to each face of the beamsplitter to achieve less than 0.5% reflection per surface.
Description
Visible and NIR Coating Options Offered 500:1 Extinction Ratio AR Coated for <0.5% Reflection per Surface Designed for broadband applications, TECHSPEC® Broadband Polarizing Cube Beamsplitters offer a transmission of greater than 90% for P-polarized light and a reflection efficiency of greater than 99% for S-Polarized light across the entire design wavelength range. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of the prisms. An anti-reflection (AR) coating has been applied to each face of the beamsplitter to achieve less than 0.5% reflection per surface.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Polarizing Cube Beamsplitter 25mm NIR
NT49-872
Polarizing Cube Beamsplitter 25mm NIR NT49-872
Visible and NIR Coating Options Offered 500:1 Extinction Ratio AR Coated for <0.5% Reflection per Surface Designed for broadband applications, TECHSPEC® Broadband Polarizing Cube Beamsplitters offer a transmission of greater than 90% for P-polarized light and a reflection efficiency of greater than 99% for S-Polarized light across the entire design wavelength range. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of the prisms. An anti-reflection (AR) coating has been applied to each face of the beamsplitter to achieve less than 0.5% reflection per surface.
  • Visible and NIR Coating Options Offered
  • 500:1 Extinction Ratio
  • AR Coated for <0.5% Reflection per Surface

Designed for broadband applications, TECHSPEC® Broadband Polarizing Cube Beamsplitters offer a transmission of greater than 90% for P-polarized light and a reflection efficiency of greater than 99% for S-Polarized light across the entire design wavelength range. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of the prisms. An anti-reflection (AR) coating has been applied to each face of the beamsplitter to achieve less than 0.5% reflection per surface.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Polarizing Cube Beamsplitters
Product Number NT49-872
Product Name Polarizing Cube Beamsplitter 25mm NIR
Side Length 25 mm (0.9843 inch)
Polarizer Features Anti-Reflection Coating
Polarizer Material Other Material; N-SF11
Transmission 90 %
Wavelength Range 700 to 1100 nm (7000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Beamsplitter, Polarizing, 12.7 mm, 830 nm Laser Line - 05BC16PC.7 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Broadband Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband multilayer coating : Ravg<1% per surface
View Details
Displacement Polarization Beemsplitters -  - CeNing Optics Co., Ltd.
Specs
Side Length 10 to 60 mm (0.3937 to 2.36 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating AR Coating
View Details
Specs
Side Length 15 mm (0.5906 inch)
Polarizer Features Anti-Reflection Coating
Polarizer Material BK7
View Details