Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while
P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Polarizing Cube Beamsplitters |
| Product Number | NT48-862 |
| Product Name | Laser-Line Polarizing Cube Beamsplitter 50mm 532nm |
| Side Length | 50 mm (1.97 inch) |
| Polarizer Features | Anti-Reflection Coating |
| Polarizer Material | BK7 |
| Transmission | 95 % |