Edmund Optics Inc. Laser-Line Polarizing Cube Beamsplitter 10mm 532nm NT48-571

Description
Designed for Common Diode, Gas, and Solid State Lasers Reflects S-Polarized Light, Transmits P-Polarized Light High Extinction Ratio Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.
Description
Designed for Common Diode, Gas, and Solid State Lasers Reflects S-Polarized Light, Transmits P-Polarized Light High Extinction Ratio Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Laser-Line Polarizing Cube Beamsplitter 10mm 532nm
NT48-571
Laser-Line Polarizing Cube Beamsplitter 10mm 532nm NT48-571
Designed for Common Diode, Gas, and Solid State Lasers Reflects S-Polarized Light, Transmits P-Polarized Light High Extinction Ratio Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.
  • Designed for Common Diode, Gas, and Solid State Lasers
  • Reflects S-Polarized Light, Transmits P-Polarized Light
  • High Extinction Ratio

Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while
P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Polarizing Cube Beamsplitters
Product Number NT48-571
Product Name Laser-Line Polarizing Cube Beamsplitter 10mm 532nm
Side Length 10 mm (0.3937 inch)
Polarizer Features Anti-Reflection Coating
Polarizer Material BK7
Transmission 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Cube Beamsplitter, Polarizing, 25.4 mm, 632.8 nm Laser Line - 10BC16PC.4 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
Broadband Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband multilayer coating : Ravg<1% per surface
View Details
45-Degree Non-Polarizing Hybrid Cubed Beam Splitter -  - Abrisa Technologies
Specs
Transmission 45 %
Wavelength Range 475 to 625 nm (4750 to 6250 Å)
View Details