Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while
P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Polarizing Cube Beamsplitters |
| Product Number | NT47-569 |
| Product Name | Laser-Line Polarizing Cube Beamsplitter 35mm 780nm |
| Side Length | 35 mm (1.38 inch) |
| Polarizer Features | Anti-Reflection Coating |
| Polarizer Material | BK7 |
| Transmission | 95 % |