Edmund Optics Inc. Blue Filter - Mounted M30.5X0.5 Threaded NT46-547

Description
Improve Contrast Isolate Spectral Regions/Colors Precision Colored Glass Ideal for machine vision, color filters are best used with black and white cameras to yield increased contrast and resolution. Utilizing the principal "Like Colors Lighten Like Colors" will maximize results. These colored glass filters provide wide fields of view unobtainable with angle-sensitive filters. Daylight Blue filters increase color temperature from 3200K to 5500K (daylight). Color camera settings (Red/Blue gain level and AWC) yield further optimization when used in conjunction with lamp selection (quartz-halogen and fluorescent).All filters can be threaded together via identical male and female threads on each mount. Color filters can also be used in conjunction with mounted UV filters to block unwanted ultraviolet light and protect the filters in extreme environments.
Description
Improve Contrast Isolate Spectral Regions/Colors Precision Colored Glass Ideal for machine vision, color filters are best used with black and white cameras to yield increased contrast and resolution. Utilizing the principal "Like Colors Lighten Like Colors" will maximize results. These colored glass filters provide wide fields of view unobtainable with angle-sensitive filters. Daylight Blue filters increase color temperature from 3200K to 5500K (daylight). Color camera settings (Red/Blue gain level and AWC) yield further optimization when used in conjunction with lamp selection (quartz-halogen and fluorescent).All filters can be threaded together via identical male and female threads on each mount. Color filters can also be used in conjunction with mounted UV filters to block unwanted ultraviolet light and protect the filters in extreme environments.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Blue Filter - Mounted M30.5X0.5 Threaded
NT46-547
Blue Filter - Mounted M30.5X0.5 Threaded NT46-547
Improve Contrast Isolate Spectral Regions/Colors Precision Colored Glass Ideal for machine vision, color filters are best used with black and white cameras to yield increased contrast and resolution. Utilizing the principal "Like Colors Lighten Like Colors" will maximize results. These colored glass filters provide wide fields of view unobtainable with angle-sensitive filters. Daylight Blue filters increase color temperature from 3200K to 5500K (daylight). Color camera settings (Red/Blue gain level and AWC) yield further optimization when used in conjunction with lamp selection (quartz-halogen and fluorescent).All filters can be threaded together via identical male and female threads on each mount. Color filters can also be used in conjunction with mounted UV filters to block unwanted ultraviolet light and protect the filters in extreme environments.
  • Improve Contrast
  • Isolate Spectral Regions/Colors
  • Precision Colored Glass

Ideal for machine vision, color filters are best used with black and white cameras to yield increased contrast and resolution. Utilizing the principal "Like Colors Lighten Like Colors" will maximize results. These colored glass filters provide wide fields of view unobtainable with angle-sensitive filters. Daylight Blue filters increase color temperature from 3200K to 5500K (daylight). Color camera settings (Red/Blue gain level and AWC) yield further optimization when used in conjunction with lamp selection (quartz-halogen and fluorescent).All filters can be threaded together via identical male and female threads on each mount. Color filters can also be used in conjunction with mounted UV filters to block unwanted ultraviolet light and protect the filters in extreme environments.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Filters
Product Number NT46-547
Product Name Blue Filter - Mounted M30.5X0.5 Threaded
Filter Type Visible Pass
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Notch
Shape Round
Size 50mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details