Edmund Optics Inc. 1800 Grooves/mm, VIS Holographic Grating, 12.7mm Square NT43-775

Description
Holographic gratings are formed by an interference fringe field of two laser beams whose standing wave pattern is exposed to a polished substrate coated with photo resist. Processing of the exposed medium results in a pattern of straight lines with a sinusoidal cross section.Holographic gratings produce less stray light than ruled gratings. They can also be produced with up to 3600 grooves per millimeter for greater theoretical resolving power. Due to their sinusoidal cross section, holographic gratings cannot be easily blazed and their efficiency is usually considerably less than a comparable ruled grating. There are, however, special exceptions which should be noted. When groove spacing to wavelength ratio is near one, a holographic grating has virtually the same efficiency as the ruled version. Also, a holographic grating with 1800 grooves per millimeter has the same efficiency at 500nm as a blazed ruled grating. Holographic master gratings are replicated by a process identical to that used for ruled gratings.
Description
Holographic gratings are formed by an interference fringe field of two laser beams whose standing wave pattern is exposed to a polished substrate coated with photo resist. Processing of the exposed medium results in a pattern of straight lines with a sinusoidal cross section.Holographic gratings produce less stray light than ruled gratings. They can also be produced with up to 3600 grooves per millimeter for greater theoretical resolving power. Due to their sinusoidal cross section, holographic gratings cannot be easily blazed and their efficiency is usually considerably less than a comparable ruled grating. There are, however, special exceptions which should be noted. When groove spacing to wavelength ratio is near one, a holographic grating has virtually the same efficiency as the ruled version. Also, a holographic grating with 1800 grooves per millimeter has the same efficiency at 500nm as a blazed ruled grating. Holographic master gratings are replicated by a process identical to that used for ruled gratings.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1800 Grooves/mm, VIS Holographic Grating, 12.7mm Square
NT43-775
1800 Grooves/mm, VIS Holographic Grating, 12.7mm Square NT43-775
Holographic gratings are formed by an interference fringe field of two laser beams whose standing wave pattern is exposed to a polished substrate coated with photo resist. Processing of the exposed medium results in a pattern of straight lines with a sinusoidal cross section.Holographic gratings produce less stray light than ruled gratings. They can also be produced with up to 3600 grooves per millimeter for greater theoretical resolving power. Due to their sinusoidal cross section, holographic gratings cannot be easily blazed and their efficiency is usually considerably less than a comparable ruled grating. There are, however, special exceptions which should be noted. When groove spacing to wavelength ratio is near one, a holographic grating has virtually the same efficiency as the ruled version. Also, a holographic grating with 1800 grooves per millimeter has the same efficiency at 500nm as a blazed ruled grating. Holographic master gratings are replicated by a process identical to that used for ruled gratings.

Holographic gratings are formed by an interference fringe field of two laser beams whose standing wave pattern is exposed to a polished substrate coated with photo resist. Processing of the exposed medium results in a pattern of straight lines with a sinusoidal cross section.Holographic gratings produce less stray light than ruled gratings. They can also be produced with up to 3600 grooves per millimeter for greater theoretical resolving power. Due to their sinusoidal cross section, holographic gratings cannot be easily blazed and their efficiency is usually considerably less than a comparable ruled grating. There are, however, special exceptions which should be noted. When groove spacing to wavelength ratio is near one, a holographic grating has virtually the same efficiency as the ruled version. Also, a holographic grating with 1800 grooves per millimeter has the same efficiency at 500nm as a blazed ruled grating. Holographic master gratings are replicated by a process identical to that used for ruled gratings.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Diffraction Gratings
Product Number NT43-775
Product Name 1800 Grooves/mm, VIS Holographic Grating, 12.7mm Square
Grating Type Holographic
Unlock Full Specs
to access all available technical data

Similar Products

Ruled Diffraction Grating, 25 x 25 mm, 500 nm, 26.7° Blaze, 1800 g/mm - 33009FL01-290R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 1800 grooves per mm (45720 grooves per inch)
View Details
Optics Grating - FRG-1200-1 - CASTECH, Inc.
Specs
Grating Design Spherical Reflection
Wavelength Range Infrared
View Details
Specs
Grating Type Ruled
Groove Frequency 1200 grooves per mm (30480 grooves per inch)
Blaze Wavelength 250 nm (2500 Å)
View Details
Specs
Groove Frequency 50 grooves per mm (1270 grooves per inch)
View Details