Edmund Optics Inc. Magenta Dichroic Filter 50mm Square NT39-913

Description
High Saturation Dichroic Type Matrix of Sizes and Sets Precision Glass Substrate Ideal for machine vision, dichroic filters are commonly used for color separation and contrast enhancement applications. Provided in unmounted versions, these filters are easily integrated into a variety of existing camera and illumination setups. In addition, dichroic filters provide wider fields of view not obtainable using narrow bandpass interference filters. A complete set of these dichroic filters is available in a Pre-Loaded filter wheel.Typical configurations include photo enlargers, beam separation, and placing filters in front an imaging lens to selectively isolate spectral regions/colors. If the light source is already colored (ie, red LEDs), then a filter in front of the lens can be used to filter out unwanted ambient light.
Description
High Saturation Dichroic Type Matrix of Sizes and Sets Precision Glass Substrate Ideal for machine vision, dichroic filters are commonly used for color separation and contrast enhancement applications. Provided in unmounted versions, these filters are easily integrated into a variety of existing camera and illumination setups. In addition, dichroic filters provide wider fields of view not obtainable using narrow bandpass interference filters. A complete set of these dichroic filters is available in a Pre-Loaded filter wheel.Typical configurations include photo enlargers, beam separation, and placing filters in front an imaging lens to selectively isolate spectral regions/colors. If the light source is already colored (ie, red LEDs), then a filter in front of the lens can be used to filter out unwanted ambient light.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Magenta Dichroic Filter 50mm Square
NT39-913
Magenta Dichroic Filter 50mm Square NT39-913
High Saturation Dichroic Type Matrix of Sizes and Sets Precision Glass Substrate Ideal for machine vision, dichroic filters are commonly used for color separation and contrast enhancement applications. Provided in unmounted versions, these filters are easily integrated into a variety of existing camera and illumination setups. In addition, dichroic filters provide wider fields of view not obtainable using narrow bandpass interference filters. A complete set of these dichroic filters is available in a Pre-Loaded filter wheel.Typical configurations include photo enlargers, beam separation, and placing filters in front an imaging lens to selectively isolate spectral regions/colors. If the light source is already colored (ie, red LEDs), then a filter in front of the lens can be used to filter out unwanted ambient light.
  • High Saturation Dichroic Type
  • Matrix of Sizes and Sets
  • Precision Glass Substrate

Ideal for machine vision, dichroic filters are commonly used for color separation and contrast enhancement applications. Provided in unmounted versions, these filters are easily integrated into a variety of existing camera and illumination setups. In addition, dichroic filters provide wider fields of view not obtainable using narrow bandpass interference filters. A complete set of these dichroic filters is available in a Pre-Loaded filter wheel.Typical configurations include photo enlargers, beam separation, and placing filters in front an imaging lens to selectively isolate spectral regions/colors. If the light source is already colored (ie, red LEDs), then a filter in front of the lens can be used to filter out unwanted ambient light.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Filters
Product Number NT39-913
Product Name Magenta Dichroic Filter 50mm Square
Filter Type Visible Pass
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Tiffen 30mm Digital/Photo Essentials Intro Kit
View Details
Specs
Filter Type Notch
Shape Round
Size 12.5mm
View Details
Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details