Edmund Optics Inc. Pellicle Beamsplitters 4" Dia 33R/67T NT39-492

Description
No Ghost Images from Second Surface Reflections No Chromatic Aberration with Converging Beams No Change in Optical Path Length Pellicle Beamsplitters are very thin nitrocellulose membranes bonded to lapped aluminum frames that feature no ghost images from second surface reflections. To ease system integration, Pellicle Beamsplitters offer mounting holes on the underside of the frame. Pellicle Beamsplitters are not affected by mechanical shock or climate variations, but must be protected from dust and spray to avoid damage to the pellicle membrane. Note: Extra care must be taken when handling.For lasting protection, each Pellicle Beamsplitter is supplied in a functionally designed plastic container. Also available are 90° and 45° rotational mounts for all Pellicle Beamsplitters. These mounts are designed for easy integration of our Pellicle Beamsplitter into any system. Each can be mounted to a benchplate via ¼-20 screws.
Description
No Ghost Images from Second Surface Reflections No Chromatic Aberration with Converging Beams No Change in Optical Path Length Pellicle Beamsplitters are very thin nitrocellulose membranes bonded to lapped aluminum frames that feature no ghost images from second surface reflections. To ease system integration, Pellicle Beamsplitters offer mounting holes on the underside of the frame. Pellicle Beamsplitters are not affected by mechanical shock or climate variations, but must be protected from dust and spray to avoid damage to the pellicle membrane. Note: Extra care must be taken when handling.For lasting protection, each Pellicle Beamsplitter is supplied in a functionally designed plastic container. Also available are 90° and 45° rotational mounts for all Pellicle Beamsplitters. These mounts are designed for easy integration of our Pellicle Beamsplitter into any system. Each can be mounted to a benchplate via ¼-20 screws.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Pellicle Beamsplitters 4" Dia 33R/67T
NT39-492
Pellicle Beamsplitters 4" Dia 33R/67T NT39-492
No Ghost Images from Second Surface Reflections No Chromatic Aberration with Converging Beams No Change in Optical Path Length Pellicle Beamsplitters are very thin nitrocellulose membranes bonded to lapped aluminum frames that feature no ghost images from second surface reflections. To ease system integration, Pellicle Beamsplitters offer mounting holes on the underside of the frame. Pellicle Beamsplitters are not affected by mechanical shock or climate variations, but must be protected from dust and spray to avoid damage to the pellicle membrane. Note: Extra care must be taken when handling.For lasting protection, each Pellicle Beamsplitter is supplied in a functionally designed plastic container. Also available are 90° and 45° rotational mounts for all Pellicle Beamsplitters. These mounts are designed for easy integration of our Pellicle Beamsplitter into any system. Each can be mounted to a benchplate via ¼-20 screws.
  • No Ghost Images from Second Surface Reflections
  • No Chromatic Aberration with Converging Beams
  • No Change in Optical Path Length

Pellicle Beamsplitters are very thin nitrocellulose membranes bonded to lapped aluminum frames that feature no ghost images from second surface reflections. To ease system integration, Pellicle Beamsplitters offer mounting holes on the underside of the frame. Pellicle Beamsplitters are not affected by mechanical shock or climate variations, but must be protected from dust and spray to avoid damage to the pellicle membrane.
Note: Extra care must be taken when handling.For lasting protection, each Pellicle Beamsplitter is supplied in a functionally designed plastic container. Also available are 90° and 45° rotational mounts for all Pellicle Beamsplitters. These mounts are designed for easy integration of our Pellicle Beamsplitter into any system. Each can be mounted to a benchplate via ¼-20 screws.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Pellicle Beamsplitters
Product Number NT39-492
Product Name Pellicle Beamsplitters 4" Dia 33R/67T
Diameter 114 mm (4.5 inch)
Clear Aperture 102 mm (4 inch)
Thickness 0.0020 mm (7.87E-5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pellicle Beamsplitter, 74.9 mm, 51.6 mm Clear, 375-2400 nm, Coated -  - Newport MKS
Specs
Diameter 74.9 mm (2.95 inch)
Clear Aperture 51.6 mm (2.03 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Specs
Diameter 63.5 mm (2.5 inch)
Clear Aperture 50.8 mm (2 inch)
Thickness 0.0020 mm (7.87E-5 inch)
View Details
6
Specs
Beamsplitter Coatings No Coating
Diameter 165 mm (6.5 inch)
Clear Aperture 152 mm (6 inch)
View Details
Specs
Diameter 88.9 mm (3.5 inch)
Clear Aperture 76.2 mm (3 inch)
Thickness 0.0020 mm (7.87E-5 inch)
View Details