Edmund Optics Inc. 3.0" Medium Mirror Mount NT36-481

Description
These angle mounts offer 3" and 4.5" square mounting surfaces. Two fine resolution (64-pitch) adjustment screws enable the mounting surface to be precisely tilted. These mounts have an angle base, which permits them to stand alone without being fastened down.
Description
These angle mounts offer 3" and 4.5" square mounting surfaces. Two fine resolution (64-pitch) adjustment screws enable the mounting surface to be precisely tilted. These mounts have an angle base, which permits them to stand alone without being fastened down.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
3.0" Medium Mirror Mount
NT36-481
3.0" Medium Mirror Mount NT36-481
These angle mounts offer 3" and 4.5" square mounting surfaces. Two fine resolution (64-pitch) adjustment screws enable the mounting surface to be precisely tilted. These mounts have an angle base, which permits them to stand alone without being fastened down.

These angle mounts offer 3" and 4.5" square mounting surfaces. Two fine resolution (64-pitch) adjustment screws enable the mounting surface to be precisely tilted. These mounts have an angle base, which permits them to stand alone without being fastened down.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT36-481
Product Name 3.0" Medium Mirror Mount
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

PiezoMike Linear Actuator with Kinematic Mirror Mount - N-480 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Gimbal Optical Mount, 3.0 in. Diameter, (2) BM Micrometers - SL76.2BM - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
Maximum Thickness 1 to 15 mm (0.0394 to 0.5906 inch)
View Details
Specs
Mount Type Laser Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 8 mm (0.3150 inch)
Maximum Thickness 5 mm (0.1969 inch)
View Details