Edmund Optics Inc. Optical Mount Medium 8.00" Diameter NT36-476

Description
Ball Pivot and Fine Pitch Screws Provide Pitch and Roll 50% Greater Resolution than Micrometer Adjustments These mounts provide highly stable kinematic movement. Two axis tilt (pitch and roll) is provided by a precise ball pivot adjustment, with orthogonal three-point suspension. Adjustment is made by three 64-pitch screws (two 64-pitch screws for 1-2" diameter model). Adjustment is made by two 64-pitch screws for 6" diameter model and three 32-pitch screws for 8" up to 12.5" diameter models. Fine pitch screws permit 50% greater resolution than a micrometer. Angled base is for stand-alone installation or use #1/4 clearance holes for permanent positioning. These mounts have integral optic cell design. Optics are held undistorted by a threaded retainer for the 6" model and three mounting clips extend to hold our thickest mirrors for the 8" to 12.5" models. 10" and 12.5" cells have angled corners and shorter side brackets.
Description
Ball Pivot and Fine Pitch Screws Provide Pitch and Roll 50% Greater Resolution than Micrometer Adjustments These mounts provide highly stable kinematic movement. Two axis tilt (pitch and roll) is provided by a precise ball pivot adjustment, with orthogonal three-point suspension. Adjustment is made by three 64-pitch screws (two 64-pitch screws for 1-2" diameter model). Adjustment is made by two 64-pitch screws for 6" diameter model and three 32-pitch screws for 8" up to 12.5" diameter models. Fine pitch screws permit 50% greater resolution than a micrometer. Angled base is for stand-alone installation or use #1/4 clearance holes for permanent positioning. These mounts have integral optic cell design. Optics are held undistorted by a threaded retainer for the 6" model and three mounting clips extend to hold our thickest mirrors for the 8" to 12.5" models. 10" and 12.5" cells have angled corners and shorter side brackets.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Optical Mount Medium 8.00" Diameter
NT36-476
Optical Mount Medium 8.00" Diameter NT36-476
Ball Pivot and Fine Pitch Screws Provide Pitch and Roll 50% Greater Resolution than Micrometer Adjustments These mounts provide highly stable kinematic movement. Two axis tilt (pitch and roll) is provided by a precise ball pivot adjustment, with orthogonal three-point suspension. Adjustment is made by three 64-pitch screws (two 64-pitch screws for 1-2" diameter model). Adjustment is made by two 64-pitch screws for 6" diameter model and three 32-pitch screws for 8" up to 12.5" diameter models. Fine pitch screws permit 50% greater resolution than a micrometer. Angled base is for stand-alone installation or use #1/4 clearance holes for permanent positioning. These mounts have integral optic cell design. Optics are held undistorted by a threaded retainer for the 6" model and three mounting clips extend to hold our thickest mirrors for the 8" to 12.5" models. 10" and 12.5" cells have angled corners and shorter side brackets.
  • Ball Pivot and Fine Pitch Screws Provide Pitch and Roll
  • 50% Greater Resolution than Micrometer Adjustments

These mounts provide highly stable kinematic movement. Two axis tilt (pitch and roll) is provided by a precise ball pivot adjustment, with orthogonal three-point suspension. Adjustment is made by three 64-pitch screws (two 64-pitch screws for 1-2" diameter model). Adjustment is made by two 64-pitch screws for 6" diameter model and three 32-pitch screws for 8" up to 12.5" diameter models. Fine pitch screws permit 50% greater resolution than a micrometer. Angled base is for stand-alone installation or use #1/4 clearance holes for permanent positioning. These mounts have integral optic cell design. Optics are held undistorted by a threaded retainer for the 6" model and three mounting clips extend to hold our thickest mirrors for the 8" to 12.5" models. 10" and 12.5" cells have angled corners and shorter side brackets.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT36-476
Product Name Optical Mount Medium 8.00" Diameter
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Adapter for UPA-45D1 and UPA-CH1 - UPA-A1 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Piezo Z / Tip / Tilt Platform - S-325 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Nikon Filter Cube for SMZ800 & SMZ1500 Stereo Microscope with 18mm filters - 91019 - Chroma Technology Corp.
Specs
Mount Type Filter Holder
Shape Circular
View Details