EdgeRunner Multiplicity™ KM Software ESD-SDS-W1219

Description
2 Port KM Switch - Supports VGA, SVGA, HDMI, DVI, USB, DisplayPort, PS2- Audio Transfer - On-screen Control (OSC) - 2 Port KM switch (keyboard and mouse) controls 2 computers with their own monitors - Audio switched independent of the PC being controlled by keyboard - Drag/drop and copy/paste data between computers - Software KM switch: No new cables required or port compatibility issues Product Features Supports the full range of monitor resolutions Works with all connections (VGA, SVGA, HDMI, DVI, DisplayPort, USB, PS2) Compatible with multiple monitor extended desktops KM switch mode enables each PC to use their own monitors; use the mouse to slide the cursor between PCs to transfer control Transfer audio between PC's independent of the PC with focus No new switches, cables or extenders required Product Overview Multiplicity software is installed on PCs with access to the same network to create a virtual IP KM switch (keyboard/mouse) enabling the mouse to be moved freely across the monitors of multiple PCs regardless of which PC the monitors are attached to. The PC connected to the monitor the cursor is on is the PC being controlled. Fast Simple Install (1) Download and install the Multiplicity software on your PCs. (2) Follow setup instructions to identify the PCs to be controlled (5 minutes). Only the primary controlling PCs require a license Supports: Windows 8 / 7 / Vista / XP / Server 2003, 2008, 2012
Description
2 Port KM Switch - Supports VGA, SVGA, HDMI, DVI, USB, DisplayPort, PS2- Audio Transfer - On-screen Control (OSC) - 2 Port KM switch (keyboard and mouse) controls 2 computers with their own monitors - Audio switched independent of the PC being controlled by keyboard - Drag/drop and copy/paste data between computers - Software KM switch: No new cables required or port compatibility issues Product Features Supports the full range of monitor resolutions Works with all connections (VGA, SVGA, HDMI, DVI, DisplayPort, USB, PS2) Compatible with multiple monitor extended desktops KM switch mode enables each PC to use their own monitors; use the mouse to slide the cursor between PCs to transfer control Transfer audio between PC's independent of the PC with focus No new switches, cables or extenders required Product Overview Multiplicity software is installed on PCs with access to the same network to create a virtual IP KM switch (keyboard/mouse) enabling the mouse to be moved freely across the monitors of multiple PCs regardless of which PC the monitors are attached to. The PC connected to the monitor the cursor is on is the PC being controlled. Fast Simple Install (1) Download and install the Multiplicity software on your PCs. (2) Follow setup instructions to identify the PCs to be controlled (5 minutes). Only the primary controlling PCs require a license Supports: Windows 8 / 7 / Vista / XP / Server 2003, 2008, 2012

Suppliers

Company
Product
Description
Supplier Links
Multiplicity™ KM Software - ESD-SDS-W1219 - EdgeRunner
Plymouth, MI, USA
Multiplicity™ KM Software
ESD-SDS-W1219
Multiplicity™ KM Software ESD-SDS-W1219
2 Port KM Switch - Supports VGA, SVGA, HDMI, DVI, USB, DisplayPort, PS2- Audio Transfer - On-screen Control (OSC) - 2 Port KM switch (keyboard and mouse) controls 2 computers with their own monitors - Audio switched independent of the PC being controlled by keyboard - Drag/drop and copy/paste data between computers - Software KM switch: No new cables required or port compatibility issues Product Features Supports the full range of monitor resolutions Works with all connections (VGA, SVGA, HDMI, DVI, DisplayPort, USB, PS2) Compatible with multiple monitor extended desktops KM switch mode enables each PC to use their own monitors; use the mouse to slide the cursor between PCs to transfer control Transfer audio between PC's independent of the PC with focus No new switches, cables or extenders required Product Overview Multiplicity software is installed on PCs with access to the same network to create a virtual IP KM switch (keyboard/mouse) enabling the mouse to be moved freely across the monitors of multiple PCs regardless of which PC the monitors are attached to. The PC connected to the monitor the cursor is on is the PC being controlled. Fast Simple Install (1) Download and install the Multiplicity software on your PCs. (2) Follow setup instructions to identify the PCs to be controlled (5 minutes). Only the primary controlling PCs require a license Supports: Windows 8 / 7 / Vista / XP / Server 2003, 2008, 2012

2 Port KM Switch - Supports VGA, SVGA, HDMI, DVI, USB, DisplayPort, PS2- Audio Transfer - On-screen Control (OSC)

- 2 Port KM switch (keyboard and mouse) controls 2 computers with their own monitors

- Audio switched independent of the PC being controlled by keyboard

- Drag/drop and copy/paste data between computers

- Software KM switch: No new cables required or port compatibility issues

Product Features

Supports the full range of monitor resolutions
Works with all connections (VGA, SVGA, HDMI, DVI, DisplayPort, USB, PS2)

Compatible with multiple monitor extended desktops

KM switch mode enables each PC to use their own monitors; use the mouse to slide the cursor between PCs to transfer control
Transfer audio between PC's independent of the PC with focus
No new switches, cables or extenders required

Product Overview

Multiplicity software is installed on PCs with access to the same network to create a virtual IP KM switch (keyboard/mouse) enabling the mouse to be moved freely across the monitors of multiple PCs regardless of which PC the monitors are attached to. The PC connected to the monitor the cursor is on is the PC being controlled.

Fast Simple Install

(1) Download and install the Multiplicity software on your PCs.
(2) Follow setup instructions to identify the PCs to be controlled (5 minutes).

Only the primary controlling PCs require a license
Supports: Windows 8 / 7 / Vista / XP / Server 2003, 2008, 2012

Supplier's Site

Technical Specifications

  EdgeRunner
Product Category Remote Control Software
Product Number ESD-SDS-W1219
Product Name Multiplicity™ KM Software
Unlock Full Specs
to access all available technical data