Econo Lift Limited Tote Box Tilter TR40

Description
The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back. Tilts hydraulically to 94° Makes parts easily reachable - Prevents back strain - Increases productivity. Power supplies D/C Battery Joy Stick Controlled Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) hand held pendants optional A/C 115/60/1 Hand Held Pendant Options Forks - longer/shorter, higher / lower to 3”, wider / narrower Tray attachment Height of backplate at 90° can be higher or lower
Datasheet
Description
The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back. Tilts hydraulically to 94° Makes parts easily reachable - Prevents back strain - Increases productivity. Power supplies D/C Battery Joy Stick Controlled Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) hand held pendants optional A/C 115/60/1 Hand Held Pendant Options Forks - longer/shorter, higher / lower to 3”, wider / narrower Tray attachment Height of backplate at 90° can be higher or lower
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tote Box Tilter - TR40 - Econo Lift Limited
Mississauga, Ontario, Canada
Tote Box Tilter
TR40
Tote Box Tilter TR40
The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back. Tilts hydraulically to 94° Makes parts easily reachable - Prevents back strain - Increases productivity. Power supplies D/C Battery Joy Stick Controlled Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) hand held pendants optional A/C 115/60/1 Hand Held Pendant Options Forks - longer/shorter, higher / lower to 3”, wider / narrower Tray attachment Height of backplate at 90° can be higher or lower

The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker’s back.
Tilts hydraulically to 94°
Makes parts easily reachable
- Prevents back strain
- Increases productivity.
Power supplies
D/C Battery
Joy Stick Controlled
Air/Hydraulic
Foot Pedal
(80 p.s.i., 20 c.f.m. min.)
hand held pendants optional
A/C 115/60/1
Hand Held Pendant
Options

  • Forks - longer/shorter, higher / lower to 3”, wider / narrower
  • Tray attachment
  • Height of backplate at 90° can be higher or lower
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number TR40
Product Name Tote Box Tilter
Features Tilting
Tires Solid
Capacity 4000 lbs (1814 kg)
Lift Travel 32 inch (813 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Double Wide Heavy Duty Lift Table - HDEDW-16034 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 34 inch (864 mm)
Width 84 to 108 inch (2134 to 2743 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details