Econo Lift Limited Heavy Duty Lift Table 4HD48-120

Description
Platform Sizes 36” wide x 48” long to 72” wide x 96” long base sizes Standard 36”,48” wide x 48”,60”,72” long Travel 36”,42”,48” vertical travel Lowered height 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power Supplies A/C 220-460/3/60 volt & 575/3/60 volt Hand or foot operated (standard) Easily accessible for maintenance or repair Motors - Three phase 3 h.p. hand or foot operated (standard) Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points o Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Conveyor tops, Ball transfer tops Bellow safety skirting Safety tape switch Semi-portable Portable Fork pockets
Datasheet
Description
Platform Sizes 36” wide x 48” long to 72” wide x 96” long base sizes Standard 36”,48” wide x 48”,60”,72” long Travel 36”,42”,48” vertical travel Lowered height 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power Supplies A/C 220-460/3/60 volt & 575/3/60 volt Hand or foot operated (standard) Easily accessible for maintenance or repair Motors - Three phase 3 h.p. hand or foot operated (standard) Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points o Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Conveyor tops, Ball transfer tops Bellow safety skirting Safety tape switch Semi-portable Portable Fork pockets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Lift Table - 4HD48-120 - Econo Lift Limited
Mississauga, Ontario, Canada
Heavy Duty Lift Table
4HD48-120
Heavy Duty Lift Table 4HD48-120
Platform Sizes 36” wide x 48” long to 72” wide x 96” long base sizes Standard 36”,48” wide x 48”,60”,72” long Travel 36”,42”,48” vertical travel Lowered height 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power Supplies A/C 220-460/3/60 volt & 575/3/60 volt Hand or foot operated (standard) Easily accessible for maintenance or repair Motors - Three phase 3 h.p. hand or foot operated (standard) Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points o Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Conveyor tops, Ball transfer tops Bellow safety skirting Safety tape switch Semi-portable Portable Fork pockets

Platform Sizes

  • 36” wide x 48” long to 72” wide x 96” long

base sizes

  • Standard 36”,48” wide x 48”,60”,72” long

Travel

  • 36”,42”,48” vertical travel

Lowered height

  • 12”

Safety

  • Velocity fuse is standard on each cylinder
  • Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals

Power Supplies
A/C 220-460/3/60 volt & 575/3/60 volt
Hand or foot operated (standard)

  • Easily accessible for maintenance or repair
  • Motors - Three phase 3 h.p. hand or foot operated (standard)

Maintenance

  • Hinged table top provides easy access to power unit and cylinders
  • Self lubricated bronze bushings on all wear points o

Options

  • Oversized platforms
  • Beveled edges for pit mounting
  • Eye-bolts for pit mounting
  • Rotating tops - spring detents - manual detents
  • Conveyor tops,
  • Ball transfer tops
  • Bellow safety skirting
  • Safety tape switch
  • Semi-portable
  • Portable
  • Fork pockets
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Lifts
Product Number 4HD48-120
Product Name Heavy Duty Lift Table
Features Rotating (optional feature)
Capacity 12000 lbs (5442 kg)
Lift Travel 48 inch (1219 mm)
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 3350 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 10000 lbs (4535 kg)
Lift Travel 58 inch (1473 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - G13 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 39 inch (1000 mm)
Type Table
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details