Ebinger Manufacturing Corp. Concrete Anchor WA1/4X2-1/4

Description
ANCHOR LENGTH 2-1/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 1/4 INCH EMBED DEPTH 1-1/8 INCH THREAD LENGTH 3/4 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 4 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 100 PIECES
Datasheet
Description
ANCHOR LENGTH 2-1/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 1/4 INCH EMBED DEPTH 1-1/8 INCH THREAD LENGTH 3/4 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 4 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - WA1/4X2-1/4 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
WA1/4X2-1/4
Concrete Anchor WA1/4X2-1/4
ANCHOR LENGTH 2-1/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 1/4 INCH EMBED DEPTH 1-1/8 INCH THREAD LENGTH 3/4 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 4 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 100 PIECES
  • ANCHOR LENGTH 2-1/4 INCH
  • ANCHOR SIZE 1/4 INCH
  • DRILL SIZE 1/4 INCH
  • EMBED DEPTH 1-1/8 INCH
  • THREAD LENGTH 3/4 INCH
  • TYPE WEDGE
  • APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK
  • WEIGHT 4 LB PER 100 PIECES
  • STANDARD PACKAGING QUANTITY 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number WA1/4X2-1/4
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 279060 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 4.13 inch (105 mm)
View Details
Extension Spring Anchors - CSA-90 - Century Spring Corp.
Specs
Types Spring Anchors
Hole Size 0.1700 inch (4.32 mm)
Anchor Length 1.63 inch (41.4 mm)
View Details