Ebinger Manufacturing Corp. Concrete Anchor WA1/2X5-1/2

Description
ANCHOR LENGTH 5-1/2 INCH ANCHOR SIZE 1/2 INCH DRILL SIZE 1/2 INCH EMBED DEPTH 2-1/4 INCH THREAD LENGTH 1-1/4 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 32 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 25 PIECES
Datasheet
Description
ANCHOR LENGTH 5-1/2 INCH ANCHOR SIZE 1/2 INCH DRILL SIZE 1/2 INCH EMBED DEPTH 2-1/4 INCH THREAD LENGTH 1-1/4 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 32 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 25 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - WA1/2X5-1/2 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
WA1/2X5-1/2
Concrete Anchor WA1/2X5-1/2
ANCHOR LENGTH 5-1/2 INCH ANCHOR SIZE 1/2 INCH DRILL SIZE 1/2 INCH EMBED DEPTH 2-1/4 INCH THREAD LENGTH 1-1/4 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 32 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 25 PIECES
  • ANCHOR LENGTH 5-1/2 INCH
  • ANCHOR SIZE 1/2 INCH
  • DRILL SIZE 1/2 INCH
  • EMBED DEPTH 2-1/4 INCH
  • THREAD LENGTH 1-1/4 INCH
  • TYPE WEDGE
  • APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK
  • WEIGHT 32 LB PER 100 PIECES
  • STANDARD PACKAGING QUANTITY 25 PIECES
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number WA1/2X5-1/2
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 525391 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 3.54 inch (90 mm)
View Details
Extension Spring Anchors - SSA-70 - Century Spring Corp.
Specs
Types Spring Anchors
Hole Size 0.1000 inch (2.54 mm)
Anchor Length 1.25 inch (31.75 mm)
View Details