Ebinger Manufacturing Corp. Drill Bit T2 7

Description
HIGH SPEED STEEL MATERIAL BRIGHT FINISH STRAIGHT SHANK TYPE NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE #7 DRILL SIZE POINT ANGLE (DEG) 118
Datasheet
Description
HIGH SPEED STEEL MATERIAL BRIGHT FINISH STRAIGHT SHANK TYPE NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE #7 DRILL SIZE POINT ANGLE (DEG) 118
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T2 7 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
T2 7
Drill Bit T2 7
HIGH SPEED STEEL MATERIAL BRIGHT FINISH STRAIGHT SHANK TYPE NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE #7 DRILL SIZE POINT ANGLE (DEG) 118
  • HIGH SPEED STEEL MATERIAL
  • BRIGHT FINISH
  • STRAIGHT SHANK TYPE
  • NOTCHED POINT CONSTRUCTION
  • TWIST FLUTE TYPE
  • #7 DRILL SIZE
  • POINT ANGLE (DEG) 118
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number T2 7
Product Name Drill Bit
Product Drill
Drill Type Twist
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bits - 216549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details
Left-Hand Cobalt Micro-Drill - LHMD-052 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Drill Bit - T7 1/2 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
View Details