Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
EBINGER MANUFACTURING CORP.
T2 16 -- DRILL BIT
Ebinger Manufacturing Corp.
Drill Bit
T2 16
Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE #16 SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER #16 DRILL DIAMETER - DECIMAL .177 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG
Ebinger Manufacturing Corp.
Done
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE #16 SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER #16 DRILL DIAMETER - DECIMAL .177 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
T2 16
Drill Bit
T2 16
JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE #16 SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER #16 DRILL DIAMETER - DECIMAL .177 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG
JOBBERS LENGTH TYPE
HIGH SPEED TOOL STEEL MATERIAL
STRAIGHT SHANK TYPE
#16 SHANK SIZE
118 POINT ANGLE
CUT MATERIAL PLASTIC, STEEL, WOOD
ITEMS/FEATURES HIGHLY POLISHED FLUTE
STANDARD PACKAGE 12
COATING BRIGHT FINISH, POLISHED FLUTE
DRILL DIAMETER #16
DRILL DIAMETER - DECIMAL .177
DRILL DIAMETER - DECIMAL - UOM IN
POINT ANGLE - UOM DEG
Supplier's Site
Datasheet
Technical Specifications
Ebinger Manufacturing Corp.
Product Category
Drill Bits
Product Number
T2 16
Product Name
Drill Bit
Product
Drill
Drill Type
Jobber
Cutting Application
Plastic; Steel; Wood
Shank
Straight
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Drill Bits
217334
Specs
Diameter
0.098 inch (2.5 mm)
OAL
2.24 inch (57 mm)
Material
High Speed Steel; Hss
View Details
Petersen Products Co.
Hot Tapper, Single Size, 1 1/4" Npt, 1 1/8"bi-Metal Hole Saw
261-0012
Specs
Drill Type
Core Drill
Diameter
1.125 inch (28.6 mm)
Material
Bi-Metal
View Details
CS UNITEC
Unicore Thin Kerf Wet Diamond Core Bit
4CB306UF
Specs
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details
Greenlee Textron, Inc.
Wood Spade Bit
33A-1-1/8
Specs
Product
Drill
Drill Type
Spade Drill; Wood Bit
Shank
Hex
View Details