Ebinger Manufacturing Corp. Anchor SH3/8X3

Description
SLEEVE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 1590 LB AT 2000 PSI (TENSION), 3060 LB AT 2000 PSI (SHEAR) FOR CONCRETE LOAD RATING 3/8 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH BOLT SIZE 5/16 INCH DIA APPLICATION BRICK, CINDER BLOCK, MARBLE AND CONCRETE
Datasheet
Description
SLEEVE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 1590 LB AT 2000 PSI (TENSION), 3060 LB AT 2000 PSI (SHEAR) FOR CONCRETE LOAD RATING 3/8 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH BOLT SIZE 5/16 INCH DIA APPLICATION BRICK, CINDER BLOCK, MARBLE AND CONCRETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor SH3/8X3
SLEEVE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 1590 LB AT 2000 PSI (TENSION), 3060 LB AT 2000 PSI (SHEAR) FOR CONCRETE LOAD RATING 3/8 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH BOLT SIZE 5/16 INCH DIA APPLICATION BRICK, CINDER BLOCK, MARBLE AND CONCRETE
  • SLEEVE TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH ANCHOR LENGTH
  • 1590 LB AT 2000 PSI (TENSION), 3060 LB AT 2000 PSI (SHEAR) FOR CONCRETE LOAD RATING
  • 3/8 INCH DRILL SIZE
  • 3/8 INCH ANCHOR SIZE
  • 1-1/2 INCH EMBED DEPTH
  • BOLT SIZE 5/16 INCH DIA
  • APPLICATION BRICK, CINDER BLOCK, MARBLE AND CONCRETE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number SH3/8X3
Product Name Anchor
Hole Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 9086952 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Concrete Anchor - EPA5/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3125 inch (7.94 mm)
Anchor Length 1.38 inch (34.92 mm)
View Details