SH1/2X2-1/4 -- CONCRETE ANCHOR
Ebinger Manufacturing Corp.
Concrete Anchor
SH1/2X2-1/4
Description
ANCHOR LENGTH 2-1/4 INCH
ANCHOR SIZE 1/2 INCH
DRILL SIZE 1/2 INCH
EMBED DEPTH 1-1/2 INCH
FINISH ZINC PLATED
MATERIAL CARBON STEEL
TYPE SLEEVE
APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN
WEIGHT 15.6 LB PER 100 PIECES
STANDARD PACKAGING QUANTITY 25 PIECES
NUT TYPE HEX
-
Ebinger Manufacturing Corp.
Datasheet
Description
ANCHOR LENGTH 2-1/4 INCH
ANCHOR SIZE 1/2 INCH
DRILL SIZE 1/2 INCH
EMBED DEPTH 1-1/2 INCH
FINISH ZINC PLATED
MATERIAL CARBON STEEL
TYPE SLEEVE
APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN
WEIGHT 15.6 LB PER 100 PIECES
STANDARD PACKAGING QUANTITY 25 PIECES
NUT TYPE HEX
Datasheet
Suppliers
ANCHOR LENGTH 2-1/4 INCH
ANCHOR SIZE 1/2 INCH
DRILL SIZE 1/2 INCH
EMBED DEPTH 1-1/2 INCH
FINISH ZINC PLATED
MATERIAL CARBON STEEL
TYPE SLEEVE
APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN
WEIGHT 15.6 LB PER 100 PIECES
STANDARD PACKAGING QUANTITY 25 PIECES
NUT TYPE HEX
- ANCHOR LENGTH 2-1/4 INCH
- ANCHOR SIZE 1/2 INCH
- DRILL SIZE 1/2 INCH
- EMBED DEPTH 1-1/2 INCH
- FINISH ZINC PLATED
- MATERIAL CARBON STEEL
- TYPE SLEEVE
- APPLICATION BRICK, CONCRETE, CINDERBLOCK, MARBLE, DOOR FRAME, ALUMINUM ANGLE, STEEL ANGLE, STEEL COLUMN
- WEIGHT 15.6 LB PER 100 PIECES
- STANDARD PACKAGING QUANTITY 25 PIECES
- NUT TYPE HEX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Anchors |
|
Product Number
|
SH1/2X2-1/4 |
|
Product Name
|
Concrete Anchor |
|
Types
|
Concrete Anchors (Anchor Bolts)
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Certifications
ANSI, DIN, ISO, UTS
Thread Size
0.1000 to 4 inch (2.54 to 102 mm)
View Details
Types
Sleeve anchor loose bolt
Thread Size
0.2362 inch (6 mm)
Anchor Length
2.56 inch (65 mm)
View Details
Ebinger Manufacturing Corp.
Types
Concrete Anchors (Anchor Bolts)
Hole Size
0.3125 inch (7.94 mm)
Anchor Length
1.5 inch (38.1 mm)
View Details