NIRXL58 -- WOOD SPADE BIT
Ebinger Manufacturing Corp.
Wood Spade Bit
NIRXL58
Description
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
5/8 INCH MAX. BORE DIAMETER
.625 MAX. BORE DIAMETER - DECIMAL
5/8 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
5/8 INCH MAX. BORE DIAMETER
.625 MAX. BORE DIAMETER - DECIMAL
5/8 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
5/8 INCH MAX. BORE DIAMETER
.625 MAX. BORE DIAMETER - DECIMAL
5/8 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
- SOLID TYPE
- HEAT TREATED MATERIAL
- 16 INCH OVERALL LENGTH
- 5/8 INCH MAX. BORE DIAMETER
- .625 MAX. BORE DIAMETER - DECIMAL
- 5/8 MAX. BORE DIAMETER - FRACTIONAL
- PACKAGING TYPE HANG-UP POUCH
- ITEMS/FEATURES LONG SHANK
- MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
NIRXL58 |
|
Product Name
|
Wood Spade Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
2.750 inch (69.8 mm)
Material
Bi-Metal
View Details
Drill Type
Hole Saw
Diameter
4.370 inch (111.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details