NIRXL34 -- WOOD SPADE BIT
Ebinger Manufacturing Corp.
Wood Spade Bit
NIRXL34
Description
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
3/4 INCH MAX. BORE DIAMETER
.75 MAX. BORE DIAMETER - DECIMAL
3/4 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
3/4 INCH MAX. BORE DIAMETER
.75 MAX. BORE DIAMETER - DECIMAL
3/4 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
3/4 INCH MAX. BORE DIAMETER
.75 MAX. BORE DIAMETER - DECIMAL
3/4 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
- SOLID TYPE
- HEAT TREATED MATERIAL
- 16 INCH OVERALL LENGTH
- 3/4 INCH MAX. BORE DIAMETER
- .75 MAX. BORE DIAMETER - DECIMAL
- 3/4 MAX. BORE DIAMETER - FRACTIONAL
- PACKAGING TYPE HANG-UP POUCH
- ITEMS/FEATURES LONG SHANK
- MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
NIRXL34 |
|
Product Name
|
Wood Spade Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.276 inch (7.0 mm)
OAL
4.33 inch (110 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
2.750 inch (69.8 mm)
Material
Bi-Metal
View Details
Universal Cutting Tools, Inc.
Product
Drill
Units
Fractional
Drill Type
Jobber
View Details
DEWALT Industrial Tool Co.
Product
Drill
Drill Type
Hole Saw
Cutting Application
General Purpose
View Details