Ebinger Manufacturing Corp. Wood Spade Bit NIRXL1

Description
SOLID TYPE HEAT TREATED MATERIAL 16 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER 1 MAX. BORE DIAMETER - DECIMAL 1 MAX. BORE DIAMETER - FRACTIONAL PACKAGING TYPE HANG-UP POUCH ITEMS/FEATURES LONG SHANK MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE HEAT TREATED MATERIAL 16 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER 1 MAX. BORE DIAMETER - DECIMAL 1 MAX. BORE DIAMETER - FRACTIONAL PACKAGING TYPE HANG-UP POUCH ITEMS/FEATURES LONG SHANK MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - NIRXL1 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Wood Spade Bit
NIRXL1
Wood Spade Bit NIRXL1
SOLID TYPE HEAT TREATED MATERIAL 16 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER 1 MAX. BORE DIAMETER - DECIMAL 1 MAX. BORE DIAMETER - FRACTIONAL PACKAGING TYPE HANG-UP POUCH ITEMS/FEATURES LONG SHANK MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • HEAT TREATED MATERIAL
  • 16 INCH OVERALL LENGTH
  • 1 INCH MAX. BORE DIAMETER
  • 1 MAX. BORE DIAMETER - DECIMAL
  • 1 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGING TYPE HANG-UP POUCH
  • ITEMS/FEATURES LONG SHANK
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number NIRXL1
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.240 inch (6.1 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 7072778 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714020-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details