NIR1-1/8 -- WOOD SPADE BIT
Ebinger Manufacturing Corp.
Wood Spade Bit
NIR1-1/8
Description
SOLID TYPE
1-1/8 INCH MAX. BORE DIAMETER
STRAIGHT SHANK TYPE
USED ON ELECTRIC DRILL
-
Ebinger Manufacturing Corp.
Datasheet
Description
SOLID TYPE
1-1/8 INCH MAX. BORE DIAMETER
STRAIGHT SHANK TYPE
USED ON ELECTRIC DRILL
Datasheet
Suppliers
SOLID TYPE
1-1/8 INCH MAX. BORE DIAMETER
STRAIGHT SHANK TYPE
USED ON ELECTRIC DRILL
- SOLID TYPE
- 1-1/8 INCH MAX. BORE DIAMETER
- STRAIGHT SHANK TYPE
- USED ON ELECTRIC DRILL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
NIR1-1/8 |
|
Product Name
|
Wood Spade Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
0.875 inch (22.2 mm)
Material
Bi-Metal
View Details
Diameter
0.083 inch (2.1 mm)
OAL
1.93 inch (49 mm)
Material
High Speed Steel; Hss
View Details
Cutting Edge Technologies, Inc.
Product
Drill
Units
Metric
Drill Type
Twist; Microdrill
View Details
Ebinger Manufacturing Corp.
Product
Drill
Drill Type
Twist; Jobber
Diameter
0.312 inch (7.9 mm)
View Details