NIR1-1/4 -- WOOD SPADE BIT
Ebinger Manufacturing Corp.
Wood Spade Bit
NIR1-1/4
Description
SOLID TYPE
1-1/4 INCH MAX. BORE DIAMETER
STRAIGHT SHANK TYPE
USED ON ELECTRIC DRILL
-
Ebinger Manufacturing Corp.
Datasheet
Description
SOLID TYPE
1-1/4 INCH MAX. BORE DIAMETER
STRAIGHT SHANK TYPE
USED ON ELECTRIC DRILL
Datasheet
Suppliers
SOLID TYPE
1-1/4 INCH MAX. BORE DIAMETER
STRAIGHT SHANK TYPE
USED ON ELECTRIC DRILL
- SOLID TYPE
- 1-1/4 INCH MAX. BORE DIAMETER
- STRAIGHT SHANK TYPE
- USED ON ELECTRIC DRILL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
NIR1-1/4 |
|
Product Name
|
Wood Spade Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
OAL
5.91 inch (150 mm)
Material
Steel
# of Pieces
1
View Details
Drill Type
Core Drill
Diameter
4.750 inch (120.6 mm)
Material
Bi-Metal
View Details
Universal Cutting Tools, Inc.
Product
Drill
Units
Fractional
Drill Type
Jobber
View Details
DEWALT Industrial Tool Co.
Drill Type
Twist
Diameter
0.512 inch (13.0 mm)
OAL
6.30 inch (160 mm)
View Details