Ebinger Manufacturing Corp. Masonry Bit JRP1

Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 3 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 12 HOLE DIAMETER 1/8 INCH HOLE DIAMETER - DECIMAL .125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/8 SHANK DIAMETER 1/8 INCH
Datasheet
Description
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 3 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 12 HOLE DIAMETER 1/8 INCH HOLE DIAMETER - DECIMAL .125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/8 SHANK DIAMETER 1/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - JRP1 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Masonry Bit
JRP1
Masonry Bit JRP1
PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 3 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 12 HOLE DIAMETER 1/8 INCH HOLE DIAMETER - DECIMAL .125 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/8 SHANK DIAMETER 1/8 INCH
  • PERCUSSION, ROTARY TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 3 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE
  • STANDARD PACKAGE 12
  • HOLE DIAMETER 1/8 INCH
  • HOLE DIAMETER - DECIMAL .125
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 1/8
  • SHANK DIAMETER 1/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JRP1
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 216482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material Hsco
View Details
7.0MM Carbide Jobber Drill with Composite Tip - 220-2756 7mm comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Jobber
View Details
Drill Bits, Cobalt - For Metal - 711405-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details