Ebinger Manufacturing Corp. Drill Bit JD3/32

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 3/32 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 3/32 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - JD3/32 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
JD3/32
Drill Bit JD3/32
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 3/32 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK FINISH
  • STRAIGHT SHANK TYPE
  • RIGHT HAND DIRECTION OF CUT
  • STEAM TEMPERING, ROLL FORGING PROCESS
  • NOTCHED POINT CONSTRUCTION
  • TWIST FLUTE TYPE
  • 3/32 INCH DRILL SIZE
  • TOLERANCE H 8
  • APPLICABLE STANDARD DIN 338
  • POINT ANGLE (DEG) 118
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JD3/32
Product Name Drill Bit
Product Drill
Drill Type Twist; Jobber
Diameter 0.094 inch (2.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Specialist Drill Bits - 221563 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Super Speed Tip (SST) Core Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Drill Bit - T1 7/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
View Details