Ebinger Manufacturing Corp. Drill Bit JD25/64

Description
JOBBERS LENGTH TYPE ROLL FORGED HSS MATERIAL STRAIGHT SHANK TYPE 25/64 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 118 POINT ANGLE APPLICABLE STANDARD DIN 338 STANDARD PACKAGE 5 TOLERANCE H 8 COATING CYLINDRICAL GROUND, BLACK OXIDE FINISH DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .3906 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE ROLL FORGED HSS MATERIAL STRAIGHT SHANK TYPE 25/64 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 118 POINT ANGLE APPLICABLE STANDARD DIN 338 STANDARD PACKAGE 5 TOLERANCE H 8 COATING CYLINDRICAL GROUND, BLACK OXIDE FINISH DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .3906 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - JD25/64 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
JD25/64
Drill Bit JD25/64
JOBBERS LENGTH TYPE ROLL FORGED HSS MATERIAL STRAIGHT SHANK TYPE 25/64 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 118 POINT ANGLE APPLICABLE STANDARD DIN 338 STANDARD PACKAGE 5 TOLERANCE H 8 COATING CYLINDRICAL GROUND, BLACK OXIDE FINISH DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .3906 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • ROLL FORGED HSS MATERIAL
  • STRAIGHT SHANK TYPE
  • 25/64 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 118 POINT ANGLE
  • APPLICABLE STANDARD DIN 338
  • STANDARD PACKAGE 5
  • TOLERANCE H 8
  • COATING CYLINDRICAL GROUND, BLACK OXIDE FINISH
  • DRILL DIAMETER 25/64 INCH
  • DRILL DIAMETER - DECIMAL .3906
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 25/64
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JD25/64
Product Name Drill Bit
Product Drill
Drill Type Jobber
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.083 inch (2.1 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bit - T1 5/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
View Details