Ebinger Manufacturing Corp. Concrete Anchor EPA3/16PZ

Description
ANCHOR LENGTH 7/8 INCH ANCHOR SIZE 3/16 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC JAR STANDARD PACKAGING 500 PIECES
Datasheet
Description
ANCHOR LENGTH 7/8 INCH ANCHOR SIZE 3/16 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC JAR STANDARD PACKAGING 500 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - EPA3/16PZ - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
EPA3/16PZ
Concrete Anchor EPA3/16PZ
ANCHOR LENGTH 7/8 INCH ANCHOR SIZE 3/16 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC JAR STANDARD PACKAGING 500 PIECES
  • ANCHOR LENGTH 7/8 INCH
  • ANCHOR SIZE 3/16 INCH
  • MATERIAL PLASTIC
  • TYPE RIBBED
  • APPLICATION SOLID, HOLLOW MATERIAL
  • PACKAGING TYPE PLASTIC JAR
  • STANDARD PACKAGING 500 PIECES
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number EPA3/16PZ
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542494 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Concrete Anchor - AB1/2X8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.5000 inch (12.7 mm)
Anchor Length 8 inch (203 mm)
View Details