Ebinger Manufacturing Corp. Concrete Anchor ECA5/16PZ

Description
ANCHOR LENGTH 1-3/8 INCH ANCHOR SIZE 5/16 INCH MATERIAL PLASTIC TYPE CONICAL ECA MODEL APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC JAR STANDARD PACKAGING QUANTITY 500 PIECES
Datasheet
Description
ANCHOR LENGTH 1-3/8 INCH ANCHOR SIZE 5/16 INCH MATERIAL PLASTIC TYPE CONICAL ECA MODEL APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC JAR STANDARD PACKAGING QUANTITY 500 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - ECA5/16PZ - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
ECA5/16PZ
Concrete Anchor ECA5/16PZ
ANCHOR LENGTH 1-3/8 INCH ANCHOR SIZE 5/16 INCH MATERIAL PLASTIC TYPE CONICAL ECA MODEL APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC JAR STANDARD PACKAGING QUANTITY 500 PIECES
  • ANCHOR LENGTH 1-3/8 INCH
  • ANCHOR SIZE 5/16 INCH
  • MATERIAL PLASTIC
  • TYPE CONICAL
  • ECA MODEL
  • APPLICATION SOLID, HOLLOW MATERIAL
  • PACKAGING TYPE PLASTIC JAR
  • STANDARD PACKAGING QUANTITY 500 PIECES
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number ECA5/16PZ
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1776967 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Concrete Anchor - AB3/4X8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.7500 inch (19.05 mm)
Anchor Length 8 inch (203 mm)
View Details