Ebinger Manufacturing Corp. Concrete Anchor ECA3/16

Description
ANCHOR LENGTH 7/8 INCH ANCHOR SIZE 3/16 INCH MATERIAL PLASTIC TYPE CONICAL ECA MODEL APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING QUANTITY 100 PIECES
Datasheet
Description
ANCHOR LENGTH 7/8 INCH ANCHOR SIZE 3/16 INCH MATERIAL PLASTIC TYPE CONICAL ECA MODEL APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - ECA3/16 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
ECA3/16
Concrete Anchor ECA3/16
ANCHOR LENGTH 7/8 INCH ANCHOR SIZE 3/16 INCH MATERIAL PLASTIC TYPE CONICAL ECA MODEL APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING QUANTITY 100 PIECES
  • ANCHOR LENGTH 7/8 INCH
  • ANCHOR SIZE 3/16 INCH
  • MATERIAL PLASTIC
  • TYPE CONICAL
  • ECA MODEL
  • APPLICATION SOLID, HOLLOW MATERIAL
  • PACKAGING TYPE PLASTIC BOX
  • STANDARD PACKAGING QUANTITY 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number ECA3/16
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 525379 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.54 inch (90 mm)
View Details
Extension Spring Anchors - SSA-100 - Century Spring Corp.
Specs
Types Spring Anchors
Hole Size 0.1700 inch (4.32 mm)
Anchor Length 1.63 inch (41.4 mm)
View Details