Ebinger Manufacturing Corp. Drill Bit Sets E13P

Description
COATING BLACK OXIDE FINISH MATERIAL ROLL FORGED HSS MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 13 POINT ANGLE 118 POINT ANGLE - UOM DEG SIZE 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 2/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH TYPE JOBBERS LENGTH FLUTE TYPE TWIST DIRECTION OF CUT RIGHT HAND APPLICABLE STANDARD DIN 338 PACKAGING TYPE PLASTIC CASE
Datasheet
Description
COATING BLACK OXIDE FINISH MATERIAL ROLL FORGED HSS MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 13 POINT ANGLE 118 POINT ANGLE - UOM DEG SIZE 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 2/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH TYPE JOBBERS LENGTH FLUTE TYPE TWIST DIRECTION OF CUT RIGHT HAND APPLICABLE STANDARD DIN 338 PACKAGING TYPE PLASTIC CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - E13P - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit Sets
E13P
Drill Bit Sets E13P
COATING BLACK OXIDE FINISH MATERIAL ROLL FORGED HSS MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 13 POINT ANGLE 118 POINT ANGLE - UOM DEG SIZE 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 2/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH TYPE JOBBERS LENGTH FLUTE TYPE TWIST DIRECTION OF CUT RIGHT HAND APPLICABLE STANDARD DIN 338 PACKAGING TYPE PLASTIC CASE
  • COATING BLACK OXIDE FINISH
  • MATERIAL ROLL FORGED HSS
  • MAXIMUM SIZE 1/4 INCH
  • MAXIMUM SIZE - DECIMAL .25
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1/4
  • MINIMUM SIZE 1/16 INCH
  • MINIMUM SIZE - DECIMAL .0625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/16
  • NUMBER OF DRILLS 13
  • POINT ANGLE 118
  • POINT ANGLE - UOM DEG
  • SIZE 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 2/16 INCH, 13/64 INCH, 7/32 INCH, 15/64 INCH, 1/4 INCH
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST
  • DIRECTION OF CUT RIGHT HAND
  • APPLICABLE STANDARD DIN 338
  • PACKAGING TYPE PLASTIC CASE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number E13P
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.083 inch (2.1 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Drill Bit - JD3/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.094 inch (2.4 mm)
View Details