Ebinger Manufacturing Corp. Drill Bit DE1/8

Description
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 1/8 INCH DRILL DIAMETER - DECIMAL .125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/8 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 1/8 INCH DRILL DIAMETER - DECIMAL .125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/8 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - DE1/8 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
DE1/8
Drill Bit DE1/8
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 1/8 INCH DRILL DIAMETER - DECIMAL .125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/8 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH DOUBLE END TYPE
  • HIGH SPEED TOOL STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • 1/8 INCH SHANK SIZE
  • 135 POINT ANGLE
  • CUT MATERIAL SHEET METAL
  • STANDARD PACKAGE 12
  • COATING BRIGHT FINISH, POLISHED FLUTE
  • DRILL DIAMETER 1/8 INCH
  • DRILL DIAMETER - DECIMAL .125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/8
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number DE1/8
Product Name Drill Bit
Product Drill
Drill Type Jobber
Cutting Application Steel
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216375 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.638 inch (67.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Wood Spade Bit - NIR5/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank Straight
View Details