AB5/8X8 -- CONCRETE ANCHOR
Ebinger Manufacturing Corp.
Concrete Anchor
AB5/8X8
Description
ANCHOR LENGTH 8 INCH
ANCHOR SIZE 5/8 INCH
WEIGHT 20 LB PER BOX
PACKAGING QUANTITY 25 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
-
Ebinger Manufacturing Corp.
Datasheet
Description
ANCHOR LENGTH 8 INCH
ANCHOR SIZE 5/8 INCH
WEIGHT 20 LB PER BOX
PACKAGING QUANTITY 25 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
Datasheet
Suppliers
ANCHOR LENGTH 8 INCH
ANCHOR SIZE 5/8 INCH
WEIGHT 20 LB PER BOX
PACKAGING QUANTITY 25 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
- ANCHOR LENGTH 8 INCH
- ANCHOR SIZE 5/8 INCH
- WEIGHT 20 LB PER BOX
- PACKAGING QUANTITY 25 PER BOX
- INCLUSIONS/FEATURES NUTS AND WASHERS
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Anchors |
|
Product Number
|
AB5/8X8 |
|
Product Name
|
Concrete Anchor |
|
Types
|
Concrete Anchors (Anchor Bolts)
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Certifications
ANSI, DIN, ISO, UTS
Thread Size
0.1000 to 4 inch (2.54 to 102 mm)
View Details
Types
Through bolt
Hole Size
0.2756 inch (7 mm)
Thread Size
0.2362 inch (6 mm)
View Details
Ebinger Manufacturing Corp.
Types
Concrete Anchors (Anchor Bolts)
Hole Size
0.5000 inch (12.7 mm)
Anchor Length
2 inch (50.8 mm)
View Details