AB1X10 -- CONCRETE ANCHOR
Ebinger Manufacturing Corp.
Concrete Anchor
AB1X10
Description
ANCHOR LENGTH 10 INCH
ANCHOR SIZE 1 INCH
WEIGHT 43 LB PER BOX
PACKAGING QUANTITY 15 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
-
Ebinger Manufacturing Corp.
Datasheet
Description
ANCHOR LENGTH 10 INCH
ANCHOR SIZE 1 INCH
WEIGHT 43 LB PER BOX
PACKAGING QUANTITY 15 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
Datasheet
Suppliers
ANCHOR LENGTH 10 INCH
ANCHOR SIZE 1 INCH
WEIGHT 43 LB PER BOX
PACKAGING QUANTITY 15 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
- ANCHOR LENGTH 10 INCH
- ANCHOR SIZE 1 INCH
- WEIGHT 43 LB PER BOX
- PACKAGING QUANTITY 15 PER BOX
- INCLUSIONS/FEATURES NUTS AND WASHERS
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Anchors |
|
Product Number
|
AB1X10 |
|
Product Name
|
Concrete Anchor |
|
Types
|
Concrete Anchors (Anchor Bolts)
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Certifications
ANSI, DIN, ISO, UTS
Thread Size
0.1000 to 4 inch (2.54 to 102 mm)
View Details
Types
Shield anchor loose bolt
Thread Size
0.2362 inch (6 mm)
Anchor Length
2.76 inch (70 mm)
View Details
Ebinger Manufacturing Corp.
Types
Concrete Anchors (Anchor Bolts)
Hole Size
0.6250 inch (15.87 mm)
Anchor Length
2.5 inch (63.5 mm)
View Details