Ebinger Manufacturing Corp. Anchor 7173-25

Description
WEDGE BOLT TYPE STEEL MATERIAL 1-1/2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/4 INCH DRILL SIZE 1/8 INCH ANCHOR SIZE MOUNTING TYPE VERTICAL APPLICATION CONCRETE APPROVAL UL, FM
Datasheet
Description
WEDGE BOLT TYPE STEEL MATERIAL 1-1/2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/4 INCH DRILL SIZE 1/8 INCH ANCHOR SIZE MOUNTING TYPE VERTICAL APPLICATION CONCRETE APPROVAL UL, FM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor 7173-25
WEDGE BOLT TYPE STEEL MATERIAL 1-1/2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/4 INCH DRILL SIZE 1/8 INCH ANCHOR SIZE MOUNTING TYPE VERTICAL APPLICATION CONCRETE APPROVAL UL, FM
  • WEDGE BOLT TYPE
  • STEEL MATERIAL
  • 1-1/2 INCH SCREW LENGTH
  • 1/4 INCH SCREW SIZE
  • 1/4 INCH DRILL SIZE
  • 1/8 INCH ANCHOR SIZE
  • MOUNTING TYPE VERTICAL
  • APPLICATION CONCRETE
  • APPROVAL UL, FM
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number 7173-25
Product Name Anchor
Hole Size 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 9086788 - RS Components, Ltd.
Specs
Types Forged eye bolt
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Concrete Anchor - ENA1/4PZ - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.2500 inch (6.35 mm)
Anchor Length 1 inch (25.4 mm)
View Details